MP3300iec Machine Controllers

Featured Product from Yaskawa America, Inc. - Motion Division

More Info Email Supplier Request a Quote

The MP3300iec offers:

- IEC61131-3 and PLCopen programming standards
- MECHATROLINK-III motion network
- 1 or 3 option modules
- 4, 8, 20, 32 or 62 motion axes

Controlling a robot arm, a servo axis, a VFD drive, or a custom
robotic mechanism is all the same task for an MP3300iec
machine controller. It uses familiar IEC61131-3 and PLCopen
programming to operate them all, and will even allow
you to substitute one motion device for another without
reprogramming.
The MP3300iec controller offers the most advanced control technology in the MPiec line, plus control for 62 axes of motion and up to 8 slots for option modules. 

Looking for motion control that can change and grow as readily
as your machines do? Move to the MP3300iec by requesting a quote today.

Features

  • Communication Protocols:
    Open standards EtherNet/IP, Modbus/TCP and others for connectivity to many peripheral devices on the market.
  • Standard Programming Languages:
    IEC61131-3 means that programs are developed and executed with predictable behavior.
  • Programmable Amplifier Outputs:
    The controller can operate local SERVOPACK outputs. This reduces panel cost and space requirements when just a couple of outputs are necessary.
  • Controller-Centric Commissioning:
    The MECHATROLINK motion network provides a channel for configuring the machine from a single location with one software tool.
  • A Multitude of Options:
    Choose from eight option cards offered for the expansion slots to accommodate most machine requirements.
  • Remote I/O:
    Use Yaskawa's VIPA SLIO EtherNet/P modules to meet all your remote I/O needs. Numerous third-party remote I/Os such as Phoenix, Wago, and Opto 22 can also be interfaced with the system via MECHATROLINK and Ethernet.
  • Web Server:
    A built-in web server offers standard controller diagnostic information eliminating the need for special software for maintenance personnel