MPiec Series Machine Controllers
Featured Product from Yaskawa America, Inc. - Motion Division
The MPiec Series offers up to 62 axes of motion control in 6 controller variations while adhering to the IEC61131-3 and PLCopen global programming standards. They include a built-in web server and are compatible with the most popular network protocols. The control variations are MP3200iec, MP3300iec, MP2310iec, MP2300Siec, MP2600iec and Sigma-7Siec.
- Available in 4,8, 16, 32 and 62-axes
- EtherNet/IP, Modbus/TCP, and web server diagnostics included on all models
- MPiec models have one to 8 open slots for local I/O modules
- Expanded I/O can be attained through EtherNet/IP, Modbus/TCP, and/or MECHATROLINK-III network I/O modules from third parties
If the controller you need is not listed below, view our other machine controllers or other PLC controllers, which include legacy products.
More Featured Products