Spherical Optics

Featured Product from Zygo Corporation

Spherical Optics -Image

ZYGO's Optics business segment manufactures precision spheres and lenses ranging in diameter from 50 mm to 200 mm with radii from 12.7 mm to 8 meters.

Our standard product line of transmission spheres is available in 4" and 6" clear apertures ranging in f-numbers from f/.65 to f/11 with wavefront errors of λ/10 or λ/20. Our new line of Ultrasphere™ transmission spheres is available at λ/40. Various convergers and divergers are also part of our standard product line. We are a qualified vendor for high laser fluence lenses.

Key Features

• Specializing in lenses up to 8" diameter.

• Surfaces verified and radii measured using ZYGO interferometry.

• Surface figure better than λ/20 available.