Miniature High-Resolution Absolute Encoder, A19
Featured Product from Gurley Precision Instruments
The model A19 encoder is a miniature single-turn absolute rotary encoder with opto/magnetic electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes.
In addition, the encoder features:
- Up to 15-bit resolution, SSI output
- -40C to +85C extended operating temperature available
- Represent either shafted or blind-hollow shaft version
- LED illumination for long life (>100,000 hours)
- Faster and more accurate than any resolver-based system
- 19mm diameter housing
- 3-4mm (0.125") diameter steel solid or blind hollow shaft
More Featured Products