Single-turn Absolute Rotary Encoders
Featured Product from Gurley Precision Instruments
The model A58 encoder is a single-turn absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances. Mechanical features include a 58-mm aluminum housing, stainless steel shaft with Dia from 3 mm to 0.25", and precision ball bearings.
For special situations, we can optimize catalog encoders to provide higher frequency response, greater accuracy, wider temperature range, reduced torque, non-standard line counts, or other modified parameters. In addition, we regularly design and manufacture custom encoders for user-specific requirements. These range from high-volume, low-cost, limited-performance commercial applications to encoders for military, aerospace and similar high-performance, high-reliability conditions. We would welcome the opportunity to help you with your encoder needs.