Small Industrial Rotary Absolute Encoder

Featured Product from Gurley Precision Instruments

More Info Email Supplier Request a Quote

The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm diameter aluminum housing, a 3-4 mm (0.125-0.25") diameter stainless steel shaft, and precision ball bearings. Output formats include serial, parallel and multiplexed versions of Gray code or natural binary.

The model A37 is one of a family of new low-cost true absolute encoders available from Gurley. Other models include a 19 mm diameter absolute rotary encoder with a resolution of 12 bits and a 58 mm diameter absolute rotary encoder with resolutions of 12, 14, 15 or 16 bits.

• Mini encoder with opto-electronic technology
• Up to 12-bit resolution (parallel or serial)
• 37 mm aluminum housing
• 3-4 mm (0.125 -0.25") dia stainless steel shaft
• Accuracy: +/- 0.5 LSB

Gurley Precision Instruments is an ISO-9001 certified company that offers rotary and linear optical encoders, and related accessories. You can see their wide selection of incremental, absolute and Virtual Absolute™ encoders at www.gpi-encoders.com, or call 800-759-1844 for free application assistance.