High Accuracy Sensors
Featured Product from Migatron Corporation
The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002″ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005″. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output.
- High Accuracy Ultrasonic Sensor
- Input Voltage 20-30 VDC
- Analog Current Output
- Analog Voltage Output
- Short Circuit Protected
- Wide Temperature Range
- Temperature Compensation
- Self Contained Sensor
- Quick Disconnect Connector
- Stainless Steel Housing
More Featured Products
Our Specialty - Ultrasonic Sensors
Ultrasonic Level Sensors
Ultrasonic Sensing for Liquid Level Detection
Production Line Sensors
Ultrasonic Beam Spread
Ultrasonic Sensors Made in the US & Built to Last
Ultrasonic Sensors - complete system solutions
Self contained sensor in a PVC housing
About Ultrasonics
Understanding Ultrasonic Sensing
Ultrasonic Sensors Engineered to Last
Ultrasonic Sensing & Control is Our Only Business