High Accuracy Sensors

Featured Product from Migatron Corporation

High Accuracy Sensors-Image
The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002″ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005″. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation bar located in front of the transducer. The RPS-412A comes in two versions, analog current output or analog voltage output.
  • High Accuracy Ultrasonic Sensor
  • Input Voltage 20-30 VDC
  • Analog Current Output
  • Analog Voltage Output
  • Short Circuit Protected
  • Wide Temperature Range
  • Temperature Compensation
  • Self Contained Sensor
  • Quick Disconnect Connector
  • Stainless Steel Housing