Data centers demand reliable high-power connections while balancing space, thermal management and uptime. Molex Heavy-Duty Connectors deliver up to 200A and 1,000V with rugged IP66/IP68/IP69 protection. Modular designs combine power, signal and data connections to simplify power distribution, system expansion and maintenance. Read more...
More Product Announcements from Heilind Electronics, Inc.Fully Automated Gas Cabinet For Precise UHP Gas Delivery And High Purity Gas Delivery Systems JW-300-GC Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.High Purity Bulk Specialty Gas Pressure Control And Filtration Bulk Gas Skid Systems JW-300-BSGS Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.MPI Now Shipping Orders from its New Glass Lining Facility
McWane Plant & Industrial (MPI) today announced that its new glass lining facility in Calera, Alabama, is fully operational, with initial orders of glass-lined ductile iron pipe and fittings now shipping. The state-of-the-art facility brings glass lining in-house for the first time, giving MPI complete quality control... Read more...
More Product Announcements from McWane Plant and IndustrialAltech UL489, UL508, and UL1077 Circuit Breakers provide DIN rail-mounted branch, motor, and supplementary protection with short-circuit capacities up to 10kA. Read more...
More Product Announcements from Altech Corp.HEXNOVAS gasketed plate heat exchangers use openable plate packs for easy inspection and cleaning, with capacity adjustable within frame limits. Standard, sanitary, wide-gap, and semi-welded cassette constructions cover HVAC, utilities, marine, food, dairy, pharmaceutical, and ammonia refrigeration duties, with plate and gasket materials selected for your media. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdConstar's 7054ZWF is a compact 24V brushless DC blower (Ø70 × 54 mm) that moves 3.6 m³/h of air at ≤40 dB, built for non-invasive and sleep ventilators. Electronic commutation gives high reliability and long life, and lead wire length, special coils, and driver can be customized. Read more...
More Product Announcements from Constar Motion Co., LtdStainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.