MPI Now Shipping Orders from its New Glass Lining Facility
McWane Plant & Industrial (MPI) today announced that its new glass lining facility in Calera, Alabama, is fully operational, with initial orders of glass-lined ductile iron pipe and fittings now shipping. The state-of-the-art facility brings glass lining in-house for the first time, giving MPI complete quality control... Read more...
More Product Announcements from McWane Plant and IndustrialAltech UL489, UL508, and UL1077 Circuit Breakers provide DIN rail-mounted branch, motor, and supplementary protection with short-circuit capacities up to 10kA. Read more...
More Product Announcements from Altech Corp.HEXNOVAS gasketed plate heat exchangers use openable plate packs for easy inspection and cleaning, with capacity adjustable within frame limits. Standard, sanitary, wide-gap, and semi-welded cassette constructions cover HVAC, utilities, marine, food, dairy, pharmaceutical, and ammonia refrigeration duties, with plate and gasket materials selected for your media. Read more...
More Product Announcements from Hexnovas Heat Exchanger Technology Co., LtdConstar's 7054ZWF is a compact 24V brushless DC blower (Ø70 × 54 mm) that moves 3.6 m³/h of air at ≤40 dB, built for non-invasive and sleep ventilators. Electronic commutation gives high reliability and long life, and lead wire length, special coils, and driver can be customized. Read more...
More Product Announcements from Constar Motion Co., LtdStainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.DeZURIK has extensive experience manufacturing quality plug valves for over 90 years! Read more...
More Product Announcements from DeZURIK, Inc.DeZURIK Severe Service Knife Gate Valves withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves are pressure rated to ASME Class 150 and 300. SEE THE VIDEO FOR MORE INFORMATION. Read more...
More Product Announcements from DeZURIK, Inc.For small and miniature industrial fluid control applications requiring prevention of reverse flow, O'Keefe Controls Co. Ball Type Check Valves provide a reliable, long-lasting solution. Read more...
More Product Announcements from O'Keefe Controls Co.Work Inspection Camera RICOH SC-20
"Real-World Customer Applications Webinar" Read more...
316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.