Pexco

Selecting the right polymer for oil and gas equipment requires balancing mechanical performance, chemical resistance, temperature capability, wear, and service life. Read more...

More Product Announcements from Pexco
O'Keefe Controls Co.

O'Keefe Controls Co. small and miniature Disk-Type Check Valves excel in high-cycle applications, providing trouble-free performance over a long operating life. Read more...

More Product Announcements from O'Keefe Controls Co.
DeZURIK, Inc.

Engineered for demanding applications, the DeZURIK KGC‑ES Knife Gate Valve delivers superior sealing, extended packing life, and reduced maintenance. Designed to handle abrasive, corrosive, and dirty media with confidence. Read more...

More Product Announcements from DeZURIK, Inc.
Lee Co. (The)

The Lee Company is pleased to announce the release of the 9th edition “Technical Fluid Control Handbook for Automotive & Industrial.” Read more...

More Product Announcements from Lee Co. (The)
Altech Corp.

Altech offers competitively priced 80A disconnect switches with advanced safety features, suitable for motors up to 75hp/600V. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Disconnect switches, with advanced technology and silver contacts, support motors up to 75 horsepower at 600 volts, meet UL 4 and 4X Type 4x ratings. Read more...

More Product Announcements from Altech Corp.
NewAge Performance Products | NAPP

Corrtef™ Fluoropolymer Corrugated Tubing is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings The end may be flared or expanded to permit shrink-tight connections. Read more...

More Product Announcements from NewAge Performance Products | NAPP
NewAge Performance Products | NAPP

Urebrade™, is manufactured for durability and offers much greater pressure capability than unreinforced polyurethane tubing! Read more...

More Product Announcements from NewAge Performance Products | NAPP