Exsenco, LLC

GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. Read more...

More Product Announcements from Exsenco, LLC
Holykell Technology Company Limited

Discover how the HR2000, HR65, HR80G, and HR300 can transform your operations with their cutting-edge features and benefits. Read more...

More Product Announcements from Holykell Technology Company Limited
Pyromation

Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi-solid substances, producing quick and accurate measurements. The probes are often used in HVAC systems, laboratories, product... Read more...

More Product Announcements from Pyromation
Holykell Technology Company Limited

HPT200 is equipped with a premium imported piezoresistive sensor, achieving ultra-low non-linearity error of just 0.1% F.S. It enables precise detection even in harsh environment Read more...

More Product Announcements from Holykell Technology Company Limited
Holykell Technology Company Limited

The 80 GHz radar flowmeter provides unmatched accuracy, even in turbulent or dense environments. With high-frequency operation, it delivers precise measurements over long distances, offering a contactless, maintenance-free solution for a wide range of industrial flow applications. Read more...

More Product Announcements from Holykell Technology Company Limited
Holykell Technology Company Limited

A robust, self-powered water level data logger with titanium/316L housing & built-in temp sensor. Delivers long-term, high-accuracy monitoring of groundwater or surface water. Ideal for harsh environments, industrial automation, and remote-level tracking over 10+ years. Read more...

More Product Announcements from Holykell Technology Company Limited
Dataforth Corporation

Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should be considered. These topics are covered in much greater detail in Dataforth application note... Read more...

More Product Announcements from Dataforth Corporation
Holykell Technology Company Limited

If you are looking for a radar level sensor that is capable of measuring level of both liquids and solids, even in harsh environments, like strong dust, high temperature, our HR80G radar level transmitter is a perfect option. Read more...

More Product Announcements from Holykell Technology Company Limited
Holykell Technology Company Limited

HPT604-LT is a sensor that can measure the liquid level, temperature, and volume at the same time and can combine a display as level monitoring and display solution. Read more...

More Product Announcements from Holykell Technology Company Limited