Keystone's Insulated low profile, surface mount Coin Cell Retainers allows user to stack two 20mm cells on top of each other to achieve 6 volts of power from the same board footprint or use a single cell for 3 volt applications. Read more...
More Product Announcements from Keystone Electronics Corp.Keystone's latest innovation in battery hardware includes polarized SMT & THM Battery Holders for CR2 & CR123A Lithium Batteries. Durable heat resistant Nylon suited for traditional soldering and reflow processing with gold or tin plated contacts make these holders ideal for a wide range of applications includes: OEM photographic, medical, consumer and industrial electronics. Read more...
More Product Announcements from Keystone Electronics Corp.Protect temperature sensitive PCB components when soldering coin cell battery holders by using Keystone's series of low profile coin cell retainers, designed for low temperature soldering as well as automated surface mount placement on high density packages Read more...
More Product Announcements from Keystone Electronics Corp.Keystone Electronics latest PCB holders for 2025 and 2032 lithium coin cell batteries are extremely rugged and ideal for retaining cells securely under severe shock and vibration in high-density Printed Circuit Board applications Read more...
More Product Announcements from Keystone Electronics Corp.For automatic insertion of the popular 2032 and 2025 Lithium Coin Cells, Keystone's latest holder is extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements Read more...
More Product Announcements from Keystone Electronics Corp.Lightweight and durable battery holders from Keystone incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These rugged holders are ideally suited for use with consumer and industrial electronic products. Designed for both lead free solder and traditional reflow process, these devices will accept all major Battery manufacturers' Lithium... Read more...
More Product Announcements from Keystone Electronics Corp.Keystone expands it's offering of low profile, surface mountable holders for 2450 lithium style batteries. Read more...
More Product Announcements from Keystone Electronics Corp.New selection of Keystone’s popular plastic battery holders now includes the option to have holders with a PCB connector plug pre-installed to the end of 6” wires for simplified installations. Read more...
More Product Announcements from Keystone Electronics Corp.