High Performance Battery Holders with Solder Lugs
These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help streamline assembly of powered devices using AA, ½ AA,2/3A as well as Lithium Ion 18350 and 18650 cylindrical cells.
Equ... Read more...
More Product Announcements from Keystone Electronics Corp.New Top Loading 24mm Coin Cell Battery Holders
Breakthrough lithium coin cell holders for maximizing PC board capacity when installing high capacity 2477 & 2450 lithium coin cells in high-density applications. These top loading designs allow for minimal footprint board layouts without restricting battery access in devices.
These Thru-Hole holders wh... Read more...
More Product Announcements from Keystone Electronics Corp.Maxi-Mount Holder for 20mm Coin Cell Battery applications
Coin Cell holder designed for maximizing PC board capacity when installing 20mm lithium coin cells in high-density applications.
Unique raised mounting design allows components to be placed underneath the holder. Ideal when PC board space is more important than board height; such as PC/104 applications.
Ca Read more...
More Product Announcements from Keystone Electronics Corp.New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics.
Male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications or for snap on / snap off connectivity applications in equipment, devices and automotiv... Read more...
More Product Announcements from Keystone Electronics Corp.A new, much narrower width retainer for CR2032 & CR2025 coin cells is now available as part of the extensive battery connectivity line of products offered by Keystone Electronics Read more...
More Product Announcements from Keystone Electronics Corp.Leaf Spring Contacts for A, AA & CR2 batteries from Keystone slide into molded cases with no wire leads or mount directly onto PCBs as SMT contacts. Designed to adjust to various battery lengths to ensure low contact resistance & dependable connectivity. Contacts are available in single or dual cell configurations from stock through our global distribution network and ordering pa... Read more...
More Product Announcements from Keystone Electronics Corp.New coin cell retainers from Keystone engineered with locking flange to assure low contact resistance while securing 1220,1632 &2032 coin cells in severe shock & vibration environments. Holders available in surface and thru-hole mount configurations for PCB applications.
Learn More Read more...
More Product Announcements from Keystone Electronics Corp.5 different battery layouts.
Suitable to be installed into enclosures with material thickness of 1.0mm to 3.5mm.
Cover can be opened/closed without any tool for easy battery replacement. Read more...
DRY CELL BATTERY HOLDER・COIN CELL BATTERY HOLDERS・CR2032 BATTERY HOLDERS・BATTERY CONTACTS Read more...
More Product Announcements from Takachi Electronics Enclosure Co., Ltd.Keystone's latest series of low profile, SMT & THM Lithium-Ion holders for 18650 batteries meet increased demands for higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built & durable, features include heat resistant Nylon housings & Gold-plated Phosphor Bronze contacts. Available in single&dual cell confi... Read more...
More Product Announcements from Keystone Electronics Corp.