Announcements
Curved arc designed aluminium case with corner support columns - ALR series
While elegantly designed, the flat panel structure allows for easy usage and customization.
Suitable to be used for embedded computers, audio amplifiers and power supply enclosures.
MXF, MXB, MXA & MX mobile enclosures are designed with a beautiful and elegant finish in mind. Having a rounded design, it fits comfortably in your hand, while giving off a simple yet sharp look. Suitable for use as small audio devices and as an amplifier unit, among others in a wide variety of industries.
(read more)Introducing TAKACHI's user-friendly front sloped IP67 plastic enclosure WSC series
(read more)Offering a unique IP67 waterproof, weather-resistant, easy wall and pole mount, elegantly designed enclosure suitable for a variety of functions.
(read more)Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body.
IP67 waterproof and does not allow water to enter even if dropped into water.
TPE side grip provides not only a comfortable grip, but also protects from drop impact.
Suitable to be used as a remote controller, wireless network device, IOT sensor, GPS, RFID tag, and more.
Introducing TAKACHI's HD series aluminum case, perfect for your high-class finish products!
(read more)High waterproof performance with a silicone gasket.
High eleasticity and good durability for maintaining waterproofing capability.
Built-in insert nut for great long lasting water protection even after frequent opening and closing.
Battery compartment is also waterproofed.
Various battery compartment types are available, ranging from AAA×2, to AA×6.
(read more)Placing your electronics outdoors or in a humid environment?
Here are your solutions!
Universal plastic enclosure with protective silicone protectors which functions both as an anti-slip grip and impact protection.
Suitable for measuring instruments, wireless communication devices, portable controller, data logger and more.
(read more)Universal plastic enclosure with screw fastening.
Selectable in 26 sizes.
Made of flame-resistant ABS (UL94V-0).
Suitable for measuring instruments, testing devices, wireless communication devices, medical devices, and more.
Protection class: IP40
Operating temperature: -10°C to +60°C
DRY CELL BATTERY HOLDER・COIN CELL BATTERY HOLDERS・CR2032 BATTERY HOLDERS・BATTERY CONTACTS
(read more)Enclose your Raspberry Pi with our variety of exclusive cases!
Aluminum, VESA mount, acrylic, and DIN rail mountable plastic are available!
Show inside for visual appeal with our transparent case!
Transparent acrylic case that elegantly displays the inner components and circuitry of the product.
Constructed with extruded aluminium corner frames, this allows it to appear stylish, yet being sturdy.
2025-2027 TAKACHI all product catalog has been published and in stock.
Visit our website and request for your physical copy of 2025-2027 All Product Catalog!
New product digest pdf catalog and E-CATALOG are also available!!
The aluminum case AU family series has an assembly-type structure which allows it to be easily customizable.
Both versatile and flexible, it is designed to be used as various devices from the classic audio amplifiers to next-gen IoT devices.
Select from a huge line-up of 430 different sizes based on your application type and ideas.
The new WGVC series is an IP68 plastic enclosure with high-waterproof ventilation plug which withstands immersion up to 2 meters for 1 hour.
The ventilation plug protects the enclosure from deformation caused by thermal expansion.
Made using ASA plastic with excellent weatherproofing qualities, it is resistant against discoloration and deterioration caused by UV rays.
This...
From desktop to handheld
Stylish sloped-front plastic enclosure with a sleek, ergonomic design. Ideal for use as a desktop controller or measuring instrument, its sloped surface is optimized for comfortable desktop operation.
Choose from two inclined angles — 13° and 18° — to suit a variety of operating environments. The streamlined shape ensures a secur...
(read more)Combining your devices with protective features
The PFG series is a plastic network enclosure with shockproof corner guards.
Simple construction available in 4 sizes and 6 different color combinations.
Suitable for industrial tablets, measuring equipment, controllers, and more.
Easy maintenance with detachable panel design.
Material : Flame-resistant ABS UL9...
(read more)Chosen by customers around the globe
Introducing TAKACHI's best-selling plastic enclosure - the PF series.
With an extended lineup of 41 sizes available, this enclosure realizes unlimited versatility as IoT devices.
Simple exterior design allows for a wide variety of customizations to be performed.
The detachable panels on the sides enable ease of maintenance and ad...
Heatsink top cover case exclusively for use with the Raspberry Pi 4 Model B.
Equipped with highly efficient heatsink top cover.
Constructed using diecast aluminium for strength and rigidity.
2 types are available : a efficient heat dissipation type, and a normal type.
You can take advantage of the current depreciate JPY to enjoy some significant savings on your customization needs.
(read more)2 smaller sizes, 5-5-2 and 5-5-3, are added for more portability on our IoT PLASTIC CASE!
Rounded design small plastic case ideal for use as IoT devices.
Easy assembly snap-in construction.
Despite the small size, ample internal space is achieved by a snap-in assembly construction.
Network plastic box attached with shockproof silicone corner guards.
Ensure your industrial tablet, measuring equipment and controller is protected with the silicone corner guards.
Suitable for industrial tablet, measuring equipment, controller or various other applications.
Rounded design small plastic case ideal for use as IoT devices. Easy assembly snap-in construction.
Despite the small size, ample internal space is achieved by a snap-in assembly construction.
Standard type SIC series and wallmount type SIM series can be selected.
Off-white models are made of weather-resistant ASA material.
Suitable for devices intending to be...
5 different battery layouts.
Suitable to be installed into enclosures with material thickness of 1.0mm to 3.5mm.
Cover can be opened/closed without any tool for easy battery replacement.
IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth.
ASA material is resistant to deterioration and discoloration from ultraviolet rays.
Perfect for use as outdoor communication or network devices
Small handheld plastic case with silicone cover.
Strong protection against drop impact while providing a secure grip.
Smart phone sized CSS115 comes with 2 x CR2032 battery compartment while smaller sized single battery and no battery compartment types are also available.
New middle sized CSS100 comes with single CR2450 or CR2477 battery compartment and no battery compartm...
COOLING FAN・FAN FILTER FRAME・FINGER GUARD
(read more)Takachi Electronics Enclosures provides high quality plastic, aluminum, and stainless steel enclosures for use in the electronic, industrial and various other fields worldwide.
Our warhouse facility allows us to keep inventory and provides timely shipments upon order.
(read more)