Short lead-time and low initial cost is possible for overlay sheet and embossing manufacture.
Orders for overlay sheets only is also possible. Read more...
More Product Announcements from Takachi Electronics Enclosure Co., Ltd.Introducing the TAKACHI range of plastic enclosures with silicone protectors to enclosure your ideas and designs in. Read more...
More Product Announcements from Takachi Electronics Enclosure Co., Ltd.MXF - MXB - MXA - MX mobile enclosures are designed with a beautiful and elegant finish in minde. Having a reonded desitn, it fits comfortabley in y ou hand, while giving off a simple yet sharp look. Suiteable for use as small audio devices and as an amplifier unit, among others in a wide variety of industries. Read more...
More Product Announcements from Takachi Electronics Enclosure Co., Ltd.Offering a unique IP67 waterproof, weather-resistant, easy wall and pole mount, as well as elegantly designed enclosure suitable for a variety of functions. Read more...
More Product Announcements from Takachi Electronics Enclosure Co., Ltd.Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body.
IP67 waterproof and does not allow water to enter even if dropped into water.
TPE side grip provides not only a comfortable grip, but also protects from drop impact.
Suitable to be used as a remote controller, wireless network device, IOT sensor, GPS, RFID tag, and so on.
Avai... Read more...
Now STP (3D model) format of enclosure drawings is available on our website!
You can download the STEP format files by registration and login.
It really helps development of and speeding up your projects. Read more...
Customized clear box is also available by using laser cutting machine for the acrylic sheet.
Tough and beautiful box using clears acrylic sheets assembled with aluminum pillars at each corner which TAKACHI designed. Read more...
Short lead time and reduced initial tooling
charge compared with silk screen printing. Read more...
High waterproof performance with a silicone gasket.
High eleasticity and good durability for maintaining waterproofing capability.
Built-in insert nut for great long lasting water protection even after frequent opening and closing.
Battery compartment is also waterproofed.
Various battery compartment types are available, ranging from AAA x2, to AA x6. Read more...
More Product Announcements from Takachi Electronics Enclosure Co., Ltd.Printing what used to be impossible into a reality!
Laser marking is a process that utilizes a focused beam of light to mark the surface of an object, by altering the
material’s properties and appearance.
It can also be performed on uneven, curved, and even inclined surfaces. Read more...