ROLEC’s handCASE metal enclosures for handheld industrial electronics are now available in four variants. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC’s polyTOP glass-fibre reinforced polyester enclosures are now available in 13 standard sizes. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC’s aluPLUS diecast aluminum electronic enclosures are now available in eight industry-standard sizes. These smart, modern enclosures are suitable for a wide range of electronics applications in challenging indoor and outdoor industrial environments. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC has added a new vertical holding bracket to the range of accessories available for its mobilCASE aluminum electronic enclosures. The new holder can be fitted to walls or machines. It is molded from black polyamide as standard. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC technoPLUS enclosures are now available with optional IP 69K protection – safeguarding electronics from high pressure and high temperature jet washing. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC has extended its bestselling aluCASE range of diecast aluminum electronics and electrical enclosures with four new sizes. There are now 29 sizes of aluCASE available, ranging from 2.95” x 1.97” x 1.30” to 12.99” x 7.87” x 4.72”. Read more...
More Product Announcements from Rolec Enclosures Inc.ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. Read more...
More Product Announcements from Rolec Enclosures Inc.Fabricated metal enclosures are quicker, easier and more cost-effective to prototype than plastic cases: you don’t need new tooling every time you design a new housing. So you can specify fully customized aluminum enclosures in very small batches. Here’s the best way to start… Read more...
More Product Announcements from METCASEMETCASE’s advanced TECHNOMET instrument enclosures can be specified in custom colors – even in low volumes. Options range from trim and bezel highlights to bespoke colors for the whole enclosure. Read more...
More Product Announcements from METCASEMETCASE’s popular UNIMET and UNIMET-PLUS desktop and portable instrument enclosures now feature new improved bezels – enhancing their aesthetics and making them even more customizable.
They can now be offered in custom heights as well as bespoke widths and depths. It makes them two of METCASE’s most customizable models. Read more...
More Product Announcements from METCASE