Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities
that are required in HVAC, medical and industrial applications. This smart and flexible alternative will reduce your costs and time-to-market. Read more...
Vortex A/C Coolers incorporate the most up-to-date features into Vortec's line of highly reliable, cost-effective enclosure coolers.
- Sleek, modern design
- Noise reduction of 78%, when compared to other vortex enclosure coolers
- Energy use reduction through its integral mechanical thermostat
- Quick and easy installation in about 5 minutes<.../li>
Increased ambient temperatures are tough on plant employees and equipment alike, especially sensitive electronics and controls housed within cabinets and enclosures. Vortec’s Electric Vortex AC models are pre-wired, easy-to-install solutions that are operational in minutes to quickly cool sensitive electronics and controls. Read more...
More Product Announcements from VortecATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Read more...
More Product Announcements from VortecProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21, UL Class I, Div. 1 (Groups A,B,C and D), Class II, Div. 1 (Groups F and G), Class III and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost-effective enclosure coolers. Read more...
More Product Announcements from VortecKeeping your electrical enclosures cool, clean, and protected is an imperative maintenance task to ensure your enclosures maintain their operational effectiveness and to avoid unplanned downtime in your manufacturing plant. A common low-cost cooling alternative is to use compressed air with vortex tube coolers. But why are Vortex A/C units superior to standard vortex tube coolers? Read more...
More Product Announcements from VortecRosenberg's new 560-mm backward curved fans with size 6 Gen 3+ EC motors deliver all the features and benefits of our innovative Gen 3 motors plus more cooling power. Read more...
More Product Announcements from Rosenberg USARosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. Read more...
More Product Announcements from Rosenberg USARosenberg USA is introducing backward-curved plug fans featuring new larger size 6 Gen 3+ EC motors. The first of the new fans scheduled to ship from the company’s North Carolina warehouse by late January.
The new Gen 3+ fans will come in sizes 450/500/560/630-mm and will offer all the features and benefits of Rosenberg’s innovative Gen 3 motors, plus more power –... Read more...
ETRI AC axial fans are built to take the heat long term, 80,0000 hours L10 at 40°C, with an operating temperature range of -10°C to 70°C on most models. They are are ideal for sophisticated systems in the demanding applications, including bakery ovens, marine air conditioning, equipment cooling, and variable frequency drives (VFDs). Read more...
More Product Announcements from Rosenberg USA