BARTEC
Zone 1/Div 1 Wireless Enclosure System
Benefits
- Intrinsically safe RF outputs
- Easy to install and maintain
- ATEX & IECEx Zone 1 and 21 certified
- US & Canada Class I Div 1 / Zone 1 and 21 certified
- Use any wireless technology from any vendor
BARTEC
Ex e high quality stainless steel enclosure for use in zone 1/2 21/22
Benefits
- Stainless steel AISI 316L
- Flexible product range with many standard sizes
- Custom size or design on request
- Hinged with screws from size 20 x 20 cm
- Standard IP66/67/68 ingress protection
- Multiple grounding points
- May be combined as...
BARTEC
Ex d / de IIC Stainless steel enclosure for use in Zone 1/2 21/22
Benefits
- Stainless Steel AISI 316L/CF-3M
- ATEX/IECEx approved
- Flexible product range with many standard sizes
- Ingress protection, IP66 as standard, to meet harsh environment.
- Wide temperature range
- Many cable entry possibilities
- May be used with.../li>
BARTEC
Explosion proof aluminium enclosure with UL certificate
Benefits
- for use in Hazardous Locations Class I, II, – Groups B, C, and D, Groups E, F, and G
- Environmental ratings: Type 1, 4 and 4X
BARTEC
Explosion proof aluminium enclosure with UL certificate
Benefits
- for use in Hazardous Locations Class I, II, and III – Groups B, C, and D, Groups E, F, and G
- Group IIB+H2
BARTEC
Ex d IIB+H2 aluminium enclosure for zone 1/2 - 21/22
Benefits
- Group IIB+H2
- Aluminium alloy
- IP 66
- Available with glass window on the cover for viewing internal instruments.
BARTEC
Class I Div. 1-2 and Ex db IIB+H2 aluminium enclosure
Benefits
- NEC certified
- Type 1, 4 and 4x
- ATEX and IECEx certified
- Different configurations available
BARTEC
Next-generation Zone 1 enclosure for access points,radios and gateways
Benefits
- Small SS316L enclosure with low weight certified for use in hazardous areas.
- Radio frequency transparent dome.
- Mounting bracket for easy installation.
BARTEC
Zone 2/Div 2 Wireless Enclosure System
Benefits
- Use any wireless technology, from any vendor
- Lightweight from 7.8Kg (approx. excluding AP)
- Easy to install and maintain
- ATEX and IECEx Zone 2 and 22 certified
- MET Class I, II Division 2 and Zone 2 certified
- Available in four standard sizes. Custom sizes available on req...
BARTEC
for zone 1/21 - compatible with: Siemens / SIMATIC RF1000
Benefits
- Transparent plastic enclosure for RF installations
- GMP-compliant installation behind a BARTEC RF front panel cover
- Installation in a housing with Bartec window for zone 1/21