for zone 1/21 - compatible with: Siemens / SIMATIC RF1000
Benefits
- Transparent plastic enclosure for RF installations
- GMP-compliant installation behind a BARTEC RF front panel cover
- Installation in a housing with Bartec window for zone 1/21
Altech Abox and Abox Pro enclosures help protect electrical installations in industrial, commercial, indoor, and outdoor applications. Read more...
More Product Announcements from Altech Corp.While Bioidentical Hormone Replacement Therapy (BHRT) offers promising benefits for those seeking to address hormonal imbalances, it is imperative to prioritize safety in both the practice of hormone therapy and the compounding of medications. AirClean Systems offers a range of USP compliant products to assist with the compounding process and to protect the operator. Read more...
More Product Announcements from AirClean SystemsRubberized Cord Grip Option
Key Features:
- Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
- Ergonomically designed for a comfortable fit into the user’s hand. Also suitable for desktop use.
- End panels are removable for easy modification, or can be replaced with specially designed rubberized cord grips....
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes.
The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for housing a variety of instruments and components in wet or otherwise corrosive environments. Door la... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.A ductless enclosure with a vertical laminar flow that blows HEPA filtered air onto the workspace can provide a clean environment for plant tissue culture. Contaminated air from the workspace is then exhausted through the front sash to keep the workspace clean. Read more...
More Product Announcements from AirClean SystemsFor applications like oil & gas, water treatment, wastewater, food & beverage, pharmaceutical, mining, marine, or roadside, Hammond has a stainless steel enclosure that will get the job done - dozens of series, hundreds of unique sizes, in stock & ready to ship!
Download our Stainless Steel Overview Brochure HERE Read more...
More Product Announcements from Hammond Manufacturing Company Inc.MG Chemicals introduces 832FXC, the clear version of our popular 832FX flexible epoxy. This 2-part, low-viscosity compound offers excellent potting and encapsulation for circuit boards. Once cured, its low modulus ensures durability in applications with aggressive thermal cycling. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Type 4/4X, 6/6P Polycarbonate and ABS Plastic Enclosures 1557 SeriesWater-Tight, Multiple Mounting Features Read more...
More Product Announcements from Hammond Manufacturing Company Inc.The AirClean Systems Rotary Evaporator Enclosure allows unrestricted operator access for monitoring your enclosed lab equipment. Our solution is engineered specifically for enclosing rotary evaporators, chromatography equipment, and robotic equipment. With being ductless, no installation is required and it takes up very little counter space. Read more...
More Product Announcements from AirClean Systems