Hammond Manufacturing's RCK series rack cabinets are ideal for A/V, Homelab, Security, and IT applications. RCK series cabinets are sturdy and versatile, with a wide selection of doors, top panels, casters, and rails, allowing the user to fully customize each cabinet to their application. The RCK series is TAA-compliant for GSA Schedule purchases and manufactured in North America.
RC Read more...
More Product Announcements from Hammond Manufacturing Company Inc.A fundamental element of many rack assemblies, the RAS series provides a range of rack shelves which mount to any standard EIA-compliant rack or cabinet. With its simple and adaptable design, the RAS series can be used to mount equipment and components that do not have rack mounting capabilities.
Finished in textured black powder coat and constructed of strong 14 or 16 gauge steel... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard 19” rack cabinet.
Depending on height, panels include 4 or 8 mounting points and rounded... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a standard 19” rack cabinet.
Depending on height, panels include 4 or 8 mounting points... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.METCASE TECHNOMET 19” desktop mini-racks are now available in custom heights and depths to suit the customer’s rack mounted equipment.
These advanced mini-racks are designed for mounting standard 19” subracks, chassis and front panels. Read more...
More Product Announcements from METCASEMetal enclosures manufacturer METCASE has launched new universal cantilever shelves that will fit any standard 19” rack or cabinet. They enable the easy installation of any electronics equipment that does not have built-in rack mounting facilities. Read more...
More Product Announcements from METCASEMETCASE has launched a new version of its COMBIMET 19” rack cases. It has a wraparound top that offers superior aesthetics and easier access to components. Read more...
More Product Announcements from METCASEMETCASE now offers a wider range of standard and customized 19” aluminum enclosures for desktop and portable instrumentation. Our new TECHNOMET 19” mini-rack enclosures and proven INSTRUMET 19” cases offer solutions for test and measurement, laboratory instrumentation, networking and communications, industrial computers, sound/audio systems and industrial control. Read more...
More Product Announcements from METCASEModern aluminum 19" enclosures for rack mounted electronics
Comprehensive range of modern and stylish rack mount enclosures which conform to DIN 41494 and IEC 291-1 standards. Enclosures are available in 1U, 2U, 3U, 4U, 5U and 6U sizes. They are manufactured from aluminum components designed to allow easy assembly of the electronics. Read more...
More Product Announcements from METCASEHighly versatile range of rack mount enclosures in sizes: 1U, 2U and 3U. Features a diecast front bezel with removable front panel. Can be supplied fully customized. Read more...
More Product Announcements from METCASE