Qualtek Electronics Corp.

Qualtek's plastic fan filter assemblies are designed to improve airflow while safeguarding electronic equipment from dust, debris, and other contaminants. Read more...

More Product Announcements from Qualtek Electronics Corp.
Rego Electronics Inc.

More than Best Fit for INTEL Alder Lake-S LGA1700

Considerate Series (RGD-3xxx) as:
- TDP (35W ~ 150W)
- Application (1U/ 1.5U/ 2U/ 3U/ 4U)
- Rth (0.32/ 0.23/ 0.20/ 0.10 ℃/W)
- Weight (234g ~ 1008g)
Read more...

More Product Announcements from Rego Electronics Inc.
Rego Electronics Inc.

SA6/ SA5 stands for the REGO CPU coolers mainly used in Server applications, made for AMD SP6/ SP5 series and indicated to our RGM5xxx/ RGExxx families as listed below:

[Meets]
1U / 2U/ 4U Coolers
TDP: 155 to 225 Watts
Active/ Passive Available Read more...

More Product Announcements from Rego Electronics Inc.
Vortec

Increased ambient temperatures are tough on plant employees and equipment alike, especially sensitive electronics and controls housed within cabinets and enclosures. Vortec’s Electric Vortex AC models are pre-wired, easy-to-install solutions that are operational in minutes to quickly cool sensitive electronics and controls. Read more...

More Product Announcements from Vortec
Vortec

ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Read more...

More Product Announcements from Vortec
Vortec

ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21, UL Class I, Div. 1 (Groups A,B,C and D), Class II, Div. 1 (Groups F and G), Class III and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most up-to-date features into Vortec’s line of highly reliable, cost-effective enclosure coolers. Read more...

More Product Announcements from Vortec
Vortec

Keeping your electrical enclosures cool, clean, and protected is an imperative maintenance task to ensure your enclosures maintain their operational effectiveness and to avoid unplanned downtime in your manufacturing plant. A common low-cost cooling alternative is to use compressed air with vortex tube coolers. But why are Vortex A/C units superior to standard vortex tube coolers? Read more...

More Product Announcements from Vortec
Rego Electronics Inc.

Recently we have been working with many of our valued customers and have completed the qualification test of the CPU cooler for AMD Ryzen™ Embedded V1000 FP5 processor family in many computer industrial applications. Please refer to below information.
- AMD FP5 Processor
The AMD Ryzen™ Embedded V1000 processor family brings together the breakthrough performance o... Read more...

More Product Announcements from Rego Electronics Inc.
Rosenberg USA

Rosenberg's new 560-mm backward curved fans with size 6 Gen 3+ EC motors deliver all the features and benefits of our innovative Gen 3 motors plus more cooling power. Read more...

More Product Announcements from Rosenberg USA