“Appliance relays” are the relays most commonly found in white goods like washers, dryers, ovens, and stoves. Their uses are much more diverse, though, often finding homes in common industrial applications. These relays tend to have common footprints and physical dimensions throughout the relay industry. Read more...
More Product Announcements from Churod Americas, Inc.Omron G2RL relays solve HVAC and appliance challenges with high current switching, compact low-profile design, and 105°C heat resistance. Offering reinforced insulation and safety compliance, they boost reliability and efficiency in ovens, HVAC units, washers, and more—serving appliance, HVAC, and building automation industries. Read more...
More Product Announcements from Heilind Electronics, Inc.Relays are switches that close and open electronically or electromechanically.
Autonics introduces the LPD Series inductive linear positioning sensors, designed to detect metal object movement with high precision using a coreless method. With detection ranges up to 103 mm, IP67 protection, oil-resistant cables, and IO-Link support, they’re ideal for harsh environments like the machine tools industry. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.FCL Components FTR-B3/FTR-B4/FTR-C1
... Read more...
The J107 Series UL Approved Relay from CIT Relay offers a compact, lightweight solution with a switching capacity of up to 15A. Available in 1A or 1C contact arrangements, this relay supports voltage options from 3VDC to 48VDC. With dimensions of 19.0 x 15.4 x 15.5mm, it is ideal for PC board mounting. UL/cUL recognized with E197851 approval. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.RELAYS AND COMPONENTS TO ELEVATE THE PERFORMANCE OF ELECTRICAL PANELS Read more...
More Product Announcements from Finder S.p.A. con unico socio“Industrial relays” vary widely in application from motor controls, to lighting, to safety circuits. These relays tend to have common form factors the specifications throughout the relay industry, but special variations which cater to particular applications or environments are very common. Read more...
More Product Announcements from Churod Americas, Inc.“Automotive relays” are standard relays used throughout the automotive industry for applications such as fuel pumps, seat and window motors, starter motors, alarms, and turn signals. These relays can be plug-in or PCB-mounted, and they are usually designed to work with 12 or 24V systems. Read more...
More Product Announcements from Churod Americas, Inc.In environments with an elevated potential for explosions, equipment engineers must ensure every component protects against ignition risks — including relays. Some flammable refrigerants, for example, increase the potential for ignition and explosion risks when used with electrical devices.
The arcing that can occur when relays are operating is one source of ignition risk. Ind... Read more...