It’s been said that there is always room for improvement, no matter how good something is. For FCL Components, that “something” is the components it manufactures—includi
FTR-E1/E1HC Automotive Relays Reach 1000VDC Without Hydrogen Gas Injection
Small, bi-directional, low-power coil consumption FTR-E1/FTR-E1-HC single-pole relays can reach 1000VDC without hermetic sealing. Great for pre-charge and rapid shutdown Read more...
More Product Announcements from FCL Components AmericaThe rise of electric cars and renewable energy sources such as wind generators and solar farms, as well as battery backup systems, AC motor variable speed drives, and industrial manufacturing equipment, are all feeding growing demand for inverters, according to a recent article in Control Automation.
Inverters are the modern way to turn direct current (DC) and turn it into alternat... Read more...
Churod’s CHC series is a space-efficient latching relay for loads of 63A-90A@48VDC-80VDC or 90A@250VAC. A position-monitoring aux contact is optional. The CHC is the ideal relay for charging equipment where power and footprint are at a premium. Read more...
More Product Announcements from Churod Americas, Inc.The FTR-P3-24V is commonly used in Passive Entry, Passive Start systems, which enable car drivers and passengers to access and start the vehicle without removing the key from their bag or pocket.
The FTR-P3-24V type is 6A, but it is smaller and lighter than previous FCL Components’ 24V types (FBR57, etc.). It is also reflowable, and its coil power consumption is low. Read more...
Meet the market’s smallest, low power 40A, automotive grade, PCB-mounted relay, the FBR53-LE. Because this relay is more than 2 mm lower in height than others in its class, it helps enable more compact designs.
The FBR53-LE is a 1 Form U (Form A with twin contacts) relay that measures 15.7(L) x 12.3(W) x 14(H) mm, with a volume of 2,704 mm3. Its maximum carrying c... Read more...
More Product Announcements from FCL Components AmericaFinder products used in warehousing and packaging equipment automation improve work quality control processes and can reduce down time. Read more...
More Product Announcements from Finder S.p.A. con unico socioType 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets.
Features include:
- Pin length 3.5 mm for PCB mounting
- Pin length 5.3 mm for plug-in relays
- DC coil (650 mW or 500 mW)
- Variant with cadmium-free contacts
- 8 mm, 6 kV (1.2/50µs) insulation between coil a...
latching contactor for low voltage, high current applications. Read more...
More Product Announcements from Churod Americas, Inc.Join Churod Americas, Inc. at Booth 1822 Dongguan Churod Electronics Co., Ltd., a leading manufacturer of relays & components for automotive, appliance, industrial, & green energy applications. Use our exclusive code SPECIAL to get a free expo pass and 20% off a conference pass! Read more...
More Product Announcements from Churod Americas, Inc.