Churod Americas, Inc.

The CHS01 has ratings to 60 A, wide gap contacts and power-saving coil options. Perfect for industrial or alternative energy applications. Read more...

More Product Announcements from Churod Americas, Inc.
Churod Americas, Inc.

Featuring a common footprint and a 20 A UL-recognized rating, the CHI03 is a cost-conscious solution to PCB power switching needs Read more...

More Product Announcements from Churod Americas, Inc.
Aratas America LLC

The G7L Power Relay is a 20-30A (220VAC) switching, high-dielectric-strength relay designed for PCB applications. It can handle momentary voltage drops up to 50% of the rated voltage without contact chattering. The relay is made with flame-resistant materials and meets safety standards, making it a reliable choice for various applications. Read more...

More Product Announcements from Aratas America LLC
Aratas America LLC

G9KB | PCB Power Relays | OMRON Electronic Components - Americas

A high capacity of 600 VDC, 50 A and bidirectional opening and closing is achieved; Ambient temperature 85°C; Contact gap: 3.6 mm or more; UL 60947-4-1 and EN 61810-10-certified (required for ESS switching devices) Read more...

More Product Announcements from Aratas America LLC
Waytek, Inc.

Waytek offers high-quality Hongfa products including micro relays, mini ISO relays, and 280 micro relays.

Hongfa is known for manufacturing a variety of automotive products including automotive relays, high-voltage DC relays, high-capacity control boxes, automotive electronic modules, vacuum pumps, and more. Read more...

More Product Announcements from Waytek, Inc.
Churod Americas, Inc.

Churod offers wide-contact gap PCB relays with load ratings from 25A@277VAC to 270A@1000VAC for solar and BESS applications. Read more...

More Product Announcements from Churod Americas, Inc.
Churod Americas, Inc.

A1 Series 3~10A MINIATURE POWER RELAY

Features:

  • Outline dimension (18.2mm×10.2mm×14.9mm)
  • 1 Form A(SPST)contact arrangement
  • Designed to meet cULus,TUV,CQC requirements
  • 4,000VAC dielectric stenght between coil and contact
  • Sensitive and standard coils available
  • RoHS compliance<.../li>
Read more...

More Product Announcements from Churod Americas, Inc.
Finder S.p.A. con unico socio

Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets.

Features include:

  • Pin length 3.5 mm for PCB mounting
  • Pin length 5.3 mm for plug-in relays
  • DC coil (650 mW or 500 mW)
  • Variant with cadmium-free contacts
  • 8 mm, 6 kV (1.2/50µs) insulation between coil a...
Read more...

More Product Announcements from Finder S.p.A. con unico socio