Finder S.p.A. con unico socio

WHAT IS FINDER OPTA?

OPTA is the name of a completely new range of INDUSTRIAL SMART RELAYS or PROGRAMMABLE LOGIC RELAYS, perfect for easily creating intelligent logic to industrial, OEM or building automation projects.

These devices are freely programmable with both traditional IEC61131-3 languages (Ladder, FBD, etc.) and the op Read more...

More Product Announcements from Finder S.p.A. con unico socio
Churod Americas, Inc.

A/C; Refrigerator; Washing machine; Oven; Microwave oven; Water heater; Other household electric appliances Read more...

More Product Announcements from Churod Americas, Inc.
Churod Americas, Inc.

Precharge relays don’t need to be big and expensive. At less than 1.5” cubed, Churod Electronics offers the CHDR1-50 (50A@500VDC, 85C) and the mini CHDR1-20 (20A@600VDC, 85C). UL recognized PCB or panel mount solutions for your <600V BMS needs. Read more...

More Product Announcements from Churod Americas, Inc.
Churod Americas, Inc.

The Churod CHEV-P500 is a high voltage DC contactor perfect for charging piles. With a contact rating of 500A@1000VDC and a hermetically sealed, ceramic-braised contact chamber, the CHEV-P500 meets rigorous market needs including IEC 60664-1. Read more...

More Product Announcements from Churod Americas, Inc.
Heilind Electronics, Inc.

TE Connectivity has extensive capabilities in the design and manufacture of relays and a broad portfolio of switching solutions for demanding, high performance applications. Complying with standardized PCB footprints, TE offers a wide range of relays for production lines, robotics, elevators, control panels, lighting, building systems, HVAC and an array of safety-critical applications. Read more...

More Product Announcements from Heilind Electronics, Inc.
Waytek, Inc.

Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. Read more...

More Product Announcements from Waytek, Inc.
Aratas America LLC

The high capacity and low contact resistance characteristics make the G9KA ideal for PV inverters/power conditioners and industrial inverters, as well as UPS systems. This 300A, high-power relay reduces the necessity for complex temperature designs and the inclusion of heat transfer devices due to low contact resistance as compared to similar relays Read more...

More Product Announcements from Aratas America LLC