FTR-L1 series compact, high-current relays ensure proper power management in AI servers, UPS applications, and automatic transfer switches servers via 2-coil latching, 1a+1b contact configuration and 4.5 mm contact gap. Read more...
More Product Announcements from FCL Components AmericaRelays play a critical but largely unseen role in industrial automation. Their job is to ensure safe, reliable switching between control signals and high-power loads.
PLC relays are interface devices that allow low-voltage PLC output signals to control higher-voltage or higher-current equipment. They protect sensitive PLC hardware while enabling precise control of motors, solenoids... Read more...
FCL Components offers high‑performance industrial relays for process automation, robotics, and factory equipment. Our JS, FTR‑MY, FTR‑LY, NY, FTR‑K1‑HA (20A), FTR‑K3, FTR‑F3 (5A), FTR‑B3/B4, FTR‑C1, and FTR‑C2 series deliver high switching capacity, long life, fast response, and robust isolation for demanding industrial environm... Read more...
More Product Announcements from FCL Components AmericaFCL Components provides reliable electromechanical relays for interface relay modules used in modern automation systems. Our JS, FTR‑MY, FTR‑LY, NY, and FTR‑K1‑HT series deliver galvanic isolation, signal amplification, voltage conversion, and signal multiplication—ensur
FCL Components offers reliable relays for building automation systems, supporting HVAC, lighting, security, and energy‑management applications. With high switching reliability, low power consumption, and long service life, our JS, FTR‑MY, FTR‑LY, NY, FTR‑K1‑KS, FTR‑K1‑HT, and FTR‑F1 series ensure stable Read more...
More Product Announcements from FCL Components AmericaThe FTR‑MYWA is a next‑generation socket‑type relay engineered for PLC applications in factory automation. Its slim design, fast plug‑in installation, and robust electrical isolation make it ideal for expanding PLC I/O. With high reliability, gold‑overlay contacts, and long electrical life, it ensures safe, efficient switching of higher‑power loads. Read more...
More Product Announcements from FCL Components AmericaSchaltbau webinar on "Scaling Power Safely: Parallel and Series Connection of Contactors": We explore the electrical and mechanical behavior of contactors in parallel and series configurations. You will gain practical insights into current sharing, voltage distribution, thermal performance, and real-world breaking behavior. Read more...
More Product Announcements from Schaltbau GmbHThe Power Supply Unit (PSU) in an AI server is a key part of effective power management, helping to ensure stable and sufficient power to high-performance components like Graphics Processing Units (GPUs). AI servers often use high-wattage, redundant PSUs to ensure reliability and avoid downtime.
FCL Components’ FTR-L1 and FTR-L1R relays are purpose-built for the Power Supply... Read more...
- Outline dimension(35mm×16mm×
28mm) - PCB terminal
- 1 Form A and 1 Form B(SPST)contact arrangement File NO.
- Designed to meet UL/cUL,TUV,CQC requirements
- Contact GAP 2.25mm Min
- RoHS compliance File NO.R50597026
- REACH SvHC compliance
Our mission is to provide customers across the globe with a full range of high-quality products and value-added services. Read more...
More Product Announcements from Churod Americas, Inc.