Schaltbau Webinar on "Heat sources and losses in electromechanical contactors": How heat affects the performance, temperature, and service life of contactors Read more...
More Product Announcements from Schaltbau GmbH- Ecosave:
With energy-saving PWM module for optimum power consumption when switching and low heating when holding
- High Efficiency Drive (HED):
With economical drive without PWM module for maximum efficiency
- Precharging contactor or for external PWM control:
For limiting high making currents and to pro...
Why settle for less? Discover the new C303 bi-directional DC contactor series for better performance and higher energy efficiency. Read more...
More Product Announcements from Schaltbau GmbHInefficiencies in electromechanical components are a challenge in energy, e-mobility and industrial systems. Seemingly modest components controlling the power flow, such as contactors, can have very different effects on operational costs. Read more...
More Product Announcements from Schaltbau GmbHRockwell Automation announced the launch of the M100 Electronic Motor Starter, enabling industrial organizations to simplify panel wiring and reduce component and engineering complexities with advanced functional safety solutions and more refined motor starting capabilities. Read more...
More Product Announcements from Allen-Bradley / Rockwell AutomationThe arc-extinguishing FTR-E1, the smallest size/weight in its class, offers high voltage at just 1,000VDC. Read more...
More Product Announcements from FCL Components AmericaThe FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay.
The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications, including electric vehicle pre-charge (HEV, PHEV, FCV, EV), PTC heaters, quick charge stations, photovoltaic power generation systems, hybrid... Read more...
FCL Components introduces the FTR-E1J 20A, a tab terminal high voltage DC switching relay offering 20A at 800VDC and 10A at 1,000VDC with non-polarized contacts and low 0.9W coil power. Screw-mounted and PCB-free, it’s ideal for EVs, solar, battery, and machinery applications. Compact, RoHS compliant, and built with high insulation and arc suppression for reliable performance. Read more...
More Product Announcements from FCL Components AmericaOmron Automation electromechanical relays are essential for controlling high-power circuits and are ideal for use in manufacturing, automation, and process control systems. Read more...
More Product Announcements from DigiKeyDemand for power is soaring, whether it’s to run data centers, power manufacturing machinery, or make electronic vehicles run. Our FCL Components engineers are working hard to respond to these burgeoning needs.
So we wanted to share a sneak peak at a new relay family currently in development.
The FTR-R1 and R1A series relays are highly suitable for applications where hi... Read more...