The new GETT XTRA Series offers low-profile keyboards with scissor switches for precise, comfortable typing. Designed for healthcare and industrial use, they include integrated 22 mm trackball or touchpad, support wired USB-A or 2.4 GHz wireless, and feature sealed, easy-to-clean surfaces. Customization options available for specific needs. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.E-Switch introduces the KJE32 Series: a heavy-duty industrial power pushbutton with IP55 protection, auto safety reset, and multiple function options. TUV & UL listed. Ideal for demanding applications. Panel cutout: 46×22×2.5mm. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.NKK’s Panel Mount Assembly (BYB201-470) offers a convenient, economical solution for easy switch installation. This preassembled unit includes a PC board, resistor, connector, and straight PC adaptor, allowing quick connection with a single pole YB2 switch. It simplifies mounting with no soldering required and supports custom options for other switch types. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.NKK’s LP01 Series compact pushbutton switches feature a short 14.0 mm body, tamper resistance, and smooth concave caps.
Available in illuminated or non-illuminated styles, they offer SPDT or DPDT circuits, crisp tactile feedback, and durable performance for industrial, medical, and control panel applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.From long-lasting, reliable components to designs that support smarter, more efficient systems, we’re committed to building a greener tomorrow—one switch at a time.
Whether you're designing the next generation of clean energy tech, smart automation, or eco-friendly medical devices, NKK is proud to be part of your sustainability journey. Read more...
More Product Announcements from NKK SwitchesYB2 Series - Built to Meet Demanding EV Specs Read more...
More Product Announcements from NKK SwitchesThe CIT Relay & Switch TH Series is an illuminated anti-vandal capacitive touch switch available in sizes from 16mm to 25mm. It features momentary, latching, or 30-second hold functions, IP67 sealing, and a stainless steel body. Options include single or bi-color LEDs, with 5VDC, 12VDC, or 24VDC voltage choices. Custom wire lengths are available. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.NKK Switches Expands Focus on Medical Industry Solutions Read more...
More Product Announcements from NKK SwitchesThe H series from Schmersal is a full range of new command and signaling devices designed for hygiene-sensitive applications, particularly food processing. Read more...
More Product Announcements from Schmersal Inc.Custom Pushbutton Switches - Custom pushbutton switch options are offered which include custom cable assembly, pad printing, laser etching, and cable and wire harness assembly. NKK pushbutton switches are designed to perform in a wide range of application requirements such as audio video equipment, broadcast equipment, automation control, industrial equipment, and medical equipment. Cust... Read more...
More Product Announcements from NKK Switches