The SLC Solenoid Locking Keyed Interlock Switch pairs a durable metal head with a cost-effective plastic body for reliable guard locking. Read more...
More Product Announcements from Altech Corp.Plastic and metal body limit switches are designed for reliable position detection and control in industrial automation applications. Read more...
More Product Announcements from Altech Corp.Environmental protection doesn't stop at the enclosure.
IP-Rated Switches & Accessories:
https://lnkd.in/gJJK
This guide covers ingress protection ratings, panel seal solutions, accessory systems, and switch families used in environments exposed to moisture, dust, washdowns, and temperature variation. Read more...
NKK’s value is not simply product variety
It is switch families organized around the constraints that determine whether an interface:
• fits within the panel
• survives the environment
• supports operator interaction
• remains in the design
Explore switch families through the Interactive Demo Kit → https://lnkd.in/grAtu... Read more...
More Product Announcements from NKK SwitchesLP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch
OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is li... Read more...
More Product Announcements from OTTO ControlsTrigger Switches
This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. Read more...
More Product Announcements from OTTO ControlsCS - Capacitive Touch Switch
The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed sur... Read more...
More Product Announcements from OTTO ControlsAltech’s LSF/RT disconnects are designed for HVAC systems using A2L refrigerants, helping support fire safety, reliability, and space-saving installation needs. Read more...
More Product Announcements from Altech Corp.Altech’s low voltage push button digital indicators provide compact, easy to read monitoring for voltage, current, temperature, and frequency applications. Read more...
More Product Announcements from Altech Corp.The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available with either a ball or roller plunger actuation method. In addition, these switches can be configured... Read more...
More Product Announcements from OTTO Controls