New Yorker Electronics Co., Inc.

Exxelia’s Smart Integrated Magnetics is a custom space-grade solution combining transformer and inductor in a single compact assembly for DAB DC-DC converters. Designed for PCDUs, it delivers up to 2 kW, ~99% efficiency, and robust performance in harsh environments. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

E-Switch introduces the LS25 Series high-current snap action switch, UL listed and rated at 25A, 125/250VAC. Designed for long life and reliability, it offers multiple actuator options and operating forces, SPDT momentary function, IP40 protection, and robust performance from −25°C to 85°C. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

Vishay introduces Sfernice S2F and S3F thin film chip fuses with low resistance and reliable overload protection in 0402–1206 sizes. UL 248-14 compliant, 0.315 A to 7 A, <75 °C rise. Fast (S2F) or very fast (S3F) options tailor protection. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
Keystone Electronics Corp.

To support the increasing demands for higher energy, lower weight cylindrical battery usage, Keystone has introduced our latest coil spring contacts designed to slide-into molded cases with no wire lead, direct placement onto a PCB.

Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable connectivity.

Read more...

More Product Announcements from Keystone Electronics Corp.
Keystone Electronics Corp.

Keystone offers a Miniature Lithium button cell retainer suited for most portable medical devices such as hearing aids, diabetic monitoring devices, implantable optics and others utilizing high density PCB packaging

These retainers accepts all ML414 micro Lithium batteries from all major manufacturers. Retainers are manufactured of Phosphor Bronze. Surface Mount versions are suppl... Read more...

More Product Announcements from Keystone Electronics Corp.
CO2Meter.com

CO2Meter provides expert gas equipment installation, certification, calibration, and design services to help facilities meet safety and compliance requirements. Whether you’re building new or upgrading existing systems, our experienced team delivers reliable, code-compliant solutions you can trust. Read more...

More Product Announcements from CO2Meter.com
Nicomatic North America

HMI (Human-Machine Interface): Ensuring Reliability, Modularity, and Precision in Critical Systems

Imagine this, your system is operating in the field under extreme conditions: vibrations, temperature variations, humidity.
In this environment, the interface between human and machine plays a vital role: every button and every light indicator must remain responsive and r... Read more...

More Product Announcements from Nicomatic North America
Nicomatic North America

Current-Carrying Capacity: Accurate Sizing Based on Measured Data

The current capacity of a connector is never a fixed value. It changes with temperature, contact interface condition, and the mechanical stresses applied to the system. For engineers working on compact electronic architectures, interconnect sizing quickly becomes a key factor for long-term reliability.

Ho Read more...

More Product Announcements from Nicomatic North America