UL certification is a critical requirement for PCB manufacturers that want to ensure safety, reliability, and compliance with industry standards. Whether for consumer electronics, industrial equipment, medical devices, or aerospace applications, UL-recognized PCBs provide assurance of fire resistance, electrical integrity, and regulatory compliance. Read more...
More Product Announcements from Summit InterconnectAdvantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications
Uncompromising Reliability and Standards Compliance
The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121-3-2 guarantees resilience against the demanding conditions inherent in railway environments. Customers gain... Read more...
More Product Announcements from AdvantechFor over 70 years, Conax has worked directly with industry leaders to custom design, build, test, and deliver high-quality cable and harness assemblies and temperature sensors for a wide variety of engines and applications in the power generation industry. Read more...
More Product Announcements from Conax TechnologiesDownload our new brochure
Conax has created a new 6-page brochure with updated information on our temperature sensors and cable and harness assemblies. Beyond aerospace, Conax sensors and cable and harness assemblies are also ideal solutions for other industry applications, such as land-based turbines in the power industry—thanks to Conax Technologies’ highly co... Read more...
More Product Announcements from Conax TechnologiesWith energy efficiency a hot topic, designing hybrid power plants for vehicles is growing in popularity and cost effectiveness. But the gearing necessary requires special consideration. Read more...
More Product Announcements from DieQua CorporationRight angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Read more...
More Product Announcements from DieQua CorporationThe Tandler series of spiral bevel gearboxes from Diequa provides precision, performance and design versatility far exceeding any other standard bevel gearbox. They are ideal choices for applications requiring precise rotary motion, high speed, heavy duty cycles, environmental protection, or customized designs. Read more...
More Product Announcements from DieQua CorporationThe Sesame series of servo gearheads offers all the typical planetary design solutions plus a whole lot more. With multiple designs offered in multiple quality and precision levels, we have a wider selection of gearhead models that can meet your specific inline or right angle configuration needs, at the most cost effective price. Read more...
More Product Announcements from DieQua CorporationSealed bearings are preferred over the unsealed alternative, but why is that? Why should sealed bearings be considered over unsealed bearings? What are the benefits of sealed ball bearings? Read more...
More Product Announcements from DieQua CorporationServo Worm Gearheads from DieQua
While most servo applications use inline gear heads, many can benefit from right angle configuration. It allows the motor to be tucked in next to the machine frame, instead of sticking out in the aisle.
When talking most gearhead suppliers, all they have to offer is the typical two-stage bevel and planetary design. While that is a good selec... Read more...
More Product Announcements from DieQua Corporation