Right Angle Shaft Phasing Gearboxes

Featured Product from DieQua Corporation

More Info Email Supplier Request a Quote

Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or inline designs are available.

  • Low Backlash - Less play in the system provides predictable motion control
  • Low Transmission Error - Precision gearing virtually eliminates velocity and position errors within a given revolution
  • Right Angle or Inline - Dual drive options and multiple shaft arrangements enhance design versatility
  • 360 Degree Correction - Allows for infinite adjustability in either direction
  • Machined Housing - Mounting is possible on 6 surfaces
  • Machined Flanges - Perfect for accurate shaft centering
  • Reversing Option - Manual or pneumatic control can declutch or reverse rotation