A brief overview of UL Class 2 power transformers is a good place to begin building a better understanding. Class 2 power transformers must accompany Class 2 circuits, which feature limitations of power for shock and fire prevention. Read more...
More Product Announcements from Triad MagneticsThe temperature rise and insulation system rating of a transformer are important factors to consider when selecting a product that will meet the appropriate efficiency standards and lifespan of a given application. At Triad Magnetics, we have over 75 years of experience developing magnetic technology solutions that exceed our customers’ expectations. Read more...
More Product Announcements from Triad MagneticsAmphenol Conec connectors enhance industrial automation and robotics with reliable power, signal, and data transmission. Built for harsh environments, they feature IP67 sealing, compact designs, and secure locking for consistent performance, boosting efficiency, safety, and productivity in Industry 4.0 systems. Explore these solutions at Heilind.com. Read more...
More Product Announcements from Heilind Electronics, Inc.Designed for accuracy and sensitivity even in low-light conditions, the G15978-0020P InGaAs APD Surface mount type COB package near-infrared detector boasts a maximum dark current of just 50 nA and a peak sensitivity at 1550 nm. Its compact dimensions are suited for mobile equipment, industrial automation, and free-space communications. Read more...
More Product Announcements from Hamamatsu Photonics EuropeSK Series in the Field
Every SK Series keylock is built for a specific job.
From logic level enables to power selection, ESD-sensitive circuits to automated processing on PCBs, the SK Series reflects design choices shaped by practical demands, including direct input from OEMs. Read more...
More Product Announcements from NKK SwitchesDesigned for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of Material Handling and Ground Support Equipment, ensuring your operations are always powered and ready. Read more...
More Product Announcements from Green Cubes TechnologyUnlock extended device runtime with our slim power bank, designed for the ultimate in portability and enduring power for laptops and small computing systems. Read more...
More Product Announcements from Green Cubes TechnologyOKW can now supply its plastic enclosures with bespoke internal metal brackets and mounting plates for displays and other large components. The company’s METCASE metal enclosures division designs and manufactures the custom aluminium parts in-house. Read more...
More Product Announcements from OKW Enclosures, Inc.Growing demand for military electronics has increased the requirement for ROLEC’s IP-rated diecast aluminum enclosures. They meet all military requirements including the VG 95211 standard. All the enclosures have highly weather-resistant powder coatings (F9) with WIWeB approvals and camouflage colors. Read more...
More Product Announcements from Rolec Enclosures Inc.