Announcements
BlockMaster offers Custom PCB Terminal Blocks and Pluggable Terminal Blocks, we also offer pad printing custom legends, laser marking, and/or color-coded terminal blocks.
(read more)Here are 3 examples of the many terminal blocks we have available for aerospace products.
(read more)Presenting BlockMaster Electronics’ new HP-AT101 series line input
power distribution blocks.
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
(read more)Our terminal blocks are perfect for your OHV's (Off-Highway Vehicles) such as snowmobiles, dirt bikes, ATV's, buggies, and golf carts. They will minimize the risk of loose or disconnected wires, prevent short circuits, and make installations and troubleshooting easier.
(read more)BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
(read more)It is easy to see how our Double Row Blocks are so popular! Contact us to learn more or place an order.
(read more)BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps
(read more)We hope you never need a standby generator but we have the perfect terminal blocks for them!
(read more)BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
(read more)We have plenty of terminal blocks to choose from! Visit our website for more details.
(read more)BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required.
(read more)The HP-ATH-255-6 is rated at 255A and 600V. Perfect for HVAC, Switch Gears, Generators, and more. Contact us to place an order
(read more)Our green alternative to PAD printing! Laser Marking is done in-house for a quick turnaround time. We can laser mark letters, numbers, and symbols. Contact us for more information.
(read more)Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations.
(read more)Take a look at our product family
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks
BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch.
This product is especially suited for HVAC and other similar control voltage applications.
(read more)BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections.
Available with standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fas...
(read more)Pictured are two of many examples of terminal blocks perfect for heat pumps. Contact us to learn more or place an order.
(read more)Power Distribution terminal blocks perfect pools and spas!
(read more)BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers.
(read more)Our Eurostyle blocks can be customized. Color coding and inkjet printing are available.
(read more)The HD-601 Series and FTB-803 Series, are only two of our many series of single row blocks. Contact us to learn more or place an order.
(read more)BlockMaster has a variety of terminal blocks for your project needs.
(read more)BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
(read more)Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster
(read more)BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws.
(read more)Our HP-AT101 Series, HP-ATA Series, and any other blocks are perfect for HVAC applications.
(read more)BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V.
(read more)BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards.
- PCB, 25 – 150 amps.
- Straight or Right Angle
- Available with or without screws (M4, M5, M6, M8)
- RoHS compliant
Applications: Electric Vehicles, Solar Power, Inverters, Battery Cha...
(read more)HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals.
(read more)Rated at 100A, 600V with a 16mm pitch. Perfect for Motor Controls, Industrial Controls, Pump Controls, Electrical Switch Gear, and Off-Highway Vehicles.
(read more)We can cross-reference various terminal blocks from our competitors.
(read more)We have no issues getting you 100+ Amps on a PC Board! Contact us to learn more. #electronics #terminalblocks
(read more)PCB & Surface Mount Screw Terminal Blocks rated from 25A to 150A
(read more)We keep a large inventory so we can get you products quickly!
See our options
(read more)