AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include bright main and secondary LED displays, selectable sensor excitation, configuration lockout, a... Read more...
More Product Announcements from Automationdirect.comHirose Electric’s Micro-Mobility Connectors are designed to be water-resistant, robust for outdoor use, support high current, space-saving layouts and secure locking mechanisms—making them suitable for batteries, drive units, sensor modules and other micro-mobility subsystem applications. Explore these solutions and more at Heilind.com. Read more...
More Product Announcements from Heilind Electronics, Inc.BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control. Models are available for Modbus and 4-20 mA inputs, and the large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs. Read more...
More Product Announcements from BinMaster, Inc.Reliable, medical-grade power cords built for durability and compliance. UL-approved for hospital environments — ensuring safe, consistent power for critical equipment where performance and safety matter most. Read more...
More Product Announcements from Qualtek Electronics Corp.Qualtek’s GaN desktop power supplies deliver up to 300 W with higher efficiency and a fraction of the size of traditional silicon designs. GaN = more power, less heat, and a greener footprint. Read more...
More Product Announcements from Qualtek Electronics Corp.Environics' gas humidification systems deliver precise ppb/ppm or relative humidity control. Designed for standalone use or integration with gas mixers, each unit is fully customized for exact performance requirements. Read more...
More Product Announcements from Environics, Inc.Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. Read more...
More Product Announcements from Quantaflex Printed Electronics Inc.Precision defense connectors built for mission-critical data Read more...
More Product Announcements from Powell Electronics, Inc.High Reliability High Current Maximum Power Connectors
Ensure your connections never fail with Kona's high-reliability power connectors at 8.50 pitch. The robust design delivers peorformance under shock, vibration and extreme temperatures Read more...
The new Flat Type with Encoder motor integrates a magnetic encoder directly into a slim, high-torque design—reducing system size while improving feedback reliability. Engineers can now achieve precise positioning and monitoring without sacrificing footprint or performance. Read more...
More Product Announcements from Oriental Motor USA