A four-layer combination rigid flex circuit has four conductive copper layers. Typically, a four-layer has two flexible layers and two rigid layers. Read more...
More Product Announcements from Flexible Circuit Technologies, Inc.Flexible printed circuits were originally designed as a replacement for traditional wire harnesses. From early applications during World War II to the present, growth and proliferation for flex circuits and flexible printed circuit boards continues exponentially. A flexible circuit in its purest form is a vast array of conductors bonded to a thin dielectric film.
Fro... Read more...
More Product Announcements from Flexible Circuit Technologies, Inc.Achieve superior savings by attaining expert design support on the front end of your Dual Access Single Sided Flexible Circuit program! Read more...
More Product Announcements from Flexible Circuit Technologies, Inc.In aerospace technology, exceptional signal integrity and minimal insertion loss are crucial for high-frequency applications in the X, Ku, and K bands. PIC Wire & Cable's 50-ohm microwave cable assemblies are meticulously engineered to meet these stringent requirements, delivering outstanding performance that empowers system designers with the flexibility they need to innovate. Read more...
More Product Announcements from PIC Wire & CableDiscover PIC’s lightweight, high-performance aircraft cables crafted to meet aerospace demands. These cables deliver unmatched strength, flexibility, and reliability while reducing overall weight. Achieve durable, signal-integrity solutions without compromising performance. Explore options tailored for your application needs. Read more...
More Product Announcements from PIC Wire & CablePIC Wire & Cable, a global leader in aerospace connectivity solutions, proudly announces the launch of its latest innovation: a Single Pair Ethernet (SPE) cable engineered to meet the stringent demands of modern avionic environments. Pioneering advancements in data transmission, this groundbreaking technology delivers a compact, lightweight, and high-performance connectivity solutions. Read more...
More Product Announcements from PIC Wire & CableExxelia's High-Q RF Microwave Capacitors deliver exceptional performance and reliability for Defense, Space, Medical, and Industrial applications. Covering 1 MHz to 40 GHz, they offer ultra-low ESR, high Q (>100,000 at 1 GHz), and voltage stability up to 7,200V. Ideal for HF to Ka bands, with non-magnetic terminations and multiple case sizes for design flexibility. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The new GETT XTRA Series offers low-profile keyboards with scissor switches for precise, comfortable typing. Designed for healthcare and industrial use, they include integrated 22 mm trackball or touchpad, support wired USB-A or 2.4 GHz wireless, and feature sealed, easy-to-clean surfaces. Customization options available for specific needs. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Encapsulated Piezo Stack Actuators – Protected from Oil, Water, Chemicals Ideal for Industrial Use Read more...
More Product Announcements from PI (Physik Instrumente) L.P.These connectors allow relative movement between circuit boards for positional adjustments that provides firmly secured connection.
[Applications]
- Automotive
- Communication Equipment
- Industrial Control & Automation
[Features]
- Self-alignment during insertion
- X/Y axis stress absorption; Z-axis tolerance
- Data rates:8 Gbps NRZ/16 Gbps P... Read more...