Portescap

Stepper motors play an integral role in ensuring the comfort of airplane passengers. Achieving precise, repeatable control of the crucial electronic expansion valves within an aircraft’s Environmental Control System (ECS), these motors must also ensure high durability. Customization for design integration makes motor specification a crucial stage in the development of an aircraft... Read more...

More Product Announcements from Portescap
Finder S.p.A. con unico socio

Type 80.01 is a multi-function and multi-voltage modular timer, 17.5 mm wide, with the following functions:
• AI: On-Delay
• DI: Interval
• SW: Symmetrical flasher (start pulse On)
• BE: Off-delay with control signal
• CE: On and Off-Delay with control signal
• DE: Interval with the control signal on

Features include:

... Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

The 7F Series of fans and filter fans for cabinets and electrical panel are products to ventilate and safeguard against high
temperatures.
The range includes the following features (according to Type):

  • Very low acoustic noise
  • Minimal depth within enclosure
  • Air volume (14…470) m³/h (with Exhaust Filter installed in cabinet)<.....
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets.

Technical features:

  • Nominal current: 80, 125, 175, 250 or 400 A
  • Available with 7, 8 or 12 connections (according to type)
  • Single pole or combine for multi-pole applications
  • Cable connection capacity up to...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
PEI-Genesis

SMA RF connectors are compact, high-performance coaxial connectors commonly used in RF applications. They feature a threaded coupling mechanism, providing secure connections suitable for frequencies up to 18 GHz. SMA connectors offer excellent electrical performance, low reflection, and high reliability, making them ideal for telecommunications, aerospace, and military applications. Read more...

More Product Announcements from PEI-Genesis
ElectroCraft

ElectroCraft Strengthens Commitment to U.S. Market with Focus on Domestic Production and Innovation

ElectroCraft, a global leader in dependable, application-engineered fractional horsepower motor and motion products, reaffirms its long-standing commitment to serving the American market with a renewed focus on U.S.-based manufacturing, research, and development.

Read more...

More Product Announcements from ElectroCraft
Schaltbau GmbH

The newest addition to Eddicy's portfolio, the C803 contactor is specifically designed for e-mobility applications. This bidirectional contactor sets a new benchmark in performance, robustness, and efficiency for commercial vehicles, off-road equipment, and passenger cars alike. Read more...

More Product Announcements from Schaltbau GmbH
Majestic Transformer Co.

What Are Transformer kVA Ratings?

At its core, a transformer’s kVA (kilovolt-amperes) rating defines its power capacity.

In simple terms, the kVA rating tells you the maximum apparent power a transformer can deliver. This involves both current and voltage, two critical factors that dictate how much power a transformer can handle before it starts to overheat or suffer... Read more...

More Product Announcements from Majestic Transformer Co.