Majestic Transformer Co.

Guide to Transformer kVA Ratings: Choose the Right One for Your Needs

Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you’re working with a high insulation class-rated transformer for a critical industrial application or simply need a reliable unit for your home, knowing how transformers... Read more...

More Product Announcements from Majestic Transformer Co.
Portescap

Advancements in robotic technology continuously enhance lives by supporting applications in medicine, industrial automation, and other sectors. For example, myoelectric prosthetic limbs improve patients' independence and quality of life; surgical robotic technology enables minimally invasive surgeries, reducing recovery time and minimizing scarring. Read more...

More Product Announcements from Portescap
Tecnotion

Thermal resistance plays a critical role in setups featuring direct-drive motors. In this webinar, we give insight in the thermal behavior of the motor and why effective thermal management is essential for selecting the right motor and optimizing performance. Read more...

More Product Announcements from Tecnotion
Tecnotion

In this webinar, we outline the use of linear motor in back-end semiconductor production processes such as pick and place, hybrid bonding. These processes continuously require higher force and higher accuracy to shorten production time for maximizing your output. Read more...

More Product Announcements from Tecnotion
NKK Switches

Universal Switch Interface Module Features & benefits

Easy-to-install, configurable HMI module that allows drop-in HMI functionality with just a few wires. Simply connect your signal wires and your HMI is ready for use. Pushbuttons, Toggles, Rockers – all switch types are available! NKK can design a custom module to fit your unique application needs. Read more...

More Product Announcements from NKK Switches
FCL Components America

EV relays boast high-voltage switching with low power consumption

The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and power storage systems. Our FTR-E1 series has a 20A-800VDC load while the FTR-E1-HC series features 60A, 400VDC high-voltage switching.

Learn mor... Read more...

More Product Announcements from FCL Components America
HIWIN Corporation

A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The magnets used are often high-strength permanent magnets to increase the force density. All HIWI... Read more...

More Product Announcements from HIWIN Corporation
Actuonix Motion Devices

As drone tech evolves, so do their capabilities. When designing commercial drones and attachments, linear servos are a great way to add functionality while limiting cost. Compact linear servos bring a level of control to drone systems that make tasks like retracting landing gear, stabilizing cameras, and releasing payloads more efficient and effective. Let’s dive into some of the w... Read more...

More Product Announcements from Actuonix Motion Devices
MTE Corporation

Unfiltered harmonics can quietly damage your most critical systems. At MTE, we provide proven solutions to keep your operations clean, cool, and compliant—so your uptime stays protected. Read more...

More Product Announcements from MTE Corporation
MTE Corporation

From treatment plants to pumping stations, reliable power is essential for keeping operations running smoothly — but harmonics, voltage spikes, and electrical noise can put critical equipment at risk. Read more...

More Product Announcements from MTE Corporation