Running motors in some of the harshest conditions on the planet requires a reliable and durable motor protection solution. Read more...
More Product Announcements from MTE CorporationParvalux brushless DC (BLDC) motors are available as motor-only and with a choice of inline or right-angle gearboxes. BLDC motors require no maintenance, which makes them ideal for use in 'fit and forget' applications. They offer high starting torque, excellent power density and quiet operation. Read more...
More Product Announcements from parvalux by maxonWe are proud to announce the launch of our latest Lithium Iron Phosphate (LFP) battery, designed specifically for Material Handling Equipment (MHE) Read more...
More Product Announcements from Green Cubes TechnologyRead about how you can avoid making mistakes that could affect an assembly’s reliability. Read more...
More Product Announcements from PEI-GenesisPEI-Genesis carries top product lines from Cinch Connectivity Solutions, including MIL-DTL-26500/BACC (Omega) for commercial aviation, rectangular D-Sub (M24308) and Micro-D connectors, and the rugged ModICE® line of connector enclosures offering protection from the adverse conditions found in transportation applications. Read more...
More Product Announcements from PEI-GenesisIntroducing Marathon’s new 1500 RZ Series—durable, double row terminal blocks with a 100% recyclable thermoplastic base. Reliable, sustainable, and available now at bisco. Upgrade your connections today! Read more...
More Product Announcements from bisco industriesThe direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. Read more...
More Product Announcements from TecnotionBrushless torque motors are permanent-magnet direct drive motors that rotate along an axis. They can be used wherever a rotary movement is required and offer numerous advantages over conventional servo drives. The technology lowers costs, makes designs slimmer, and reduces wear and tear. Brushless motors eliminate the need for mechanical transmissions like gearboxes, belts, and speed red... Read more...
More Product Announcements from Tecnotion- 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
- Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
- Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
- Patented, vertically rotating switching mechanism...
- FM Series keypads are available in both illuminated and non-illuminated configurations.
- Both models include adhesive backing for easy mounting and actuating domes, which offer crisp, tactile feedback to positively indicate circuit transfer.