Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter is used to demonstrate the difference the diode could make. Read more...
More Product Announcements from Nexperia B.V.Short explanation video (4:04min) in which, Nexperia's Trench Schottky diode's efficiency advantages vs state-of-the-art competitors are shown by using a double pulse test board with an input voltage of 48V. Read more...
More Product Announcements from Nexperia B.V.Nexperia, the expert in essential semiconductors, today announced the latest additions to its rapidly expanding portfolio of Clip-bonded FlatPower (CFP) packaged diodes for industrial and automotive applications. Read more...
More Product Announcements from Nexperia B.V.Short explanation video (1:47min) about how to improve accuracy of AOI in PCB production by using modern package technology. Read more...
More Product Announcements from Nexperia B.V.Nexperia, the essential semiconductor expert, today announced the release of next-generation interactive datasheets to accompany. By manipulating interactive sliders within the datasheets, users can manually adjust the voltage, current, temperature and other conditions for their circuit application and watch how the operating point of a device dynamically responds to these changes. Read more...
More Product Announcements from Nexperia B.V.Nexperia's new portfolio includes two ≤ 150 V rated devices in WLCSP8 and FCLGA packages, as well as five 650 V rated devices, with RDS(on) values between 80 mΩ - 190 mΩ, in a choice of DFN 5x6 mm and DFN 8x8 mm packages. Read more...
More Product Announcements from Nexperia B.V.Nexperia announced a broadening of package options for its NextPower 80/100 V MOSFETs portfolio, previously only available in LFPAK56E, to now also include LFPAK56 and LFPAK88 packaging. These devices have been designed to combine high efficiency with reduced spiking behavior in telecommunications, server computing, industrial, power supply, fast charging, USB-PD, and motor control appli... Read more...
More Product Announcements from Nexperia B.V.Nexperia's smallest MOSFET package at 0.63 x 0.33 x 0.25 mm. Featuring best-in-class low RDS(on) ideal for the most stringent space constrained applications, such as smart watches, hearing aids, fitness trackers and many more mobile applications Read more...
More Product Announcements from Nexperia B.V.Announcing ASFETs for Hotswap and Soft Start with enhanced SOA. New 80 & 100 V products in LFPAK56E minimize derating and improve current sharing for optimum performance, high reliability and reduced system cost. The products also deliver improved SOA of 166% and space efficiency of 80% compared to earlier generations in D2PAK Read more...
More Product Announcements from Nexperia B.V.Announcing the launch of 50/55 V ASFETs for 36 V DC motors. The 50/55V ASFET range now offers products in the highly robust LFPAK56E and LFPAK88 packages. Allowing for industry leading continuos current capability of 410 A, optimised SOA of 8.1 A and the extremely rugged avalanche rating of 7400 mJ, making LFPAK88 the perfect fit in the ever demanding 36 V motor application space. Read more...
More Product Announcements from Nexperia B.V.