Nexperia's smallest MOSFET package at 0.63 x 0.33 x 0.25 mm. Featuring best-in-class low RDS(on) ideal for the most stringent space constrained applications, such as smart watches, hearing aids, fitness trackers and many more mobile applications Read more...
More Product Announcements from Nexperia B.V.Announcing ASFETs for Hotswap and Soft Start with enhanced SOA. New 80 & 100 V products in LFPAK56E minimize derating and improve current sharing for optimum performance, high reliability and reduced system cost. The products also deliver improved SOA of 166% and space efficiency of 80% compared to earlier generations in D2PAK Read more...
More Product Announcements from Nexperia B.V.Short explanation video (4:04min) that shows how Nexperia's high power Bipolar Junction Transistors (BJT) are utilized as a high voltage current source in an LED lighting application. Read more...
More Product Announcements from Nexperia B.V.The second edition to the hugely popular MOSFET application handbook, the updated version is a unique collection of technical materials and application notes providing essential and up-to-date information for anybody tasked with integrating MOSFETs and GaN FETs into real-world systems. Read more...
More Product Announcements from Nexperia B.V.Bringing 20 years’ expertise in high-quality, robust SMD packaging to the GaN FET portfolio, adopting proven technology to give industry-leading performance. CCPAK's copper-clip cascode design optimizes electrical and thermal performance, improves device reliability and reduces parasitic losses. Offered in both top-side (CCPAK1212i) and bottom-side cooled (CCPAK1212) package designs. Read more...
More Product Announcements from Nexperia B.V.Nexperia introduces the first application-specific
Announcing the launch of LFPAK56D Power MOSFETs in 40, 60 and 100 V, for use in motor control and DC/DC conversion applications. Read more...
More Product Announcements from Nexperia B.V.New Nexperia 600 V IGBTs. Ideally suited for industrial motor drive applications, including industrial motor drives like servo motors, robotics, elevators, operating grippers, in-line manufacturing, power inverters, UPS, photovoltaic strings, EV-charging, and induction heating and welding. The portfolio leads with devices across 30 - 75 A. Read more...
More Product Announcements from Nexperia B.V.The SBS®X-75A sealed waterproof connectors come in a multiple of configuration offerings with up to a maximum of 140A of power and the durability of up to 5,000 mating cycles. Positive metal latches help safeguard against accidental disconnects that may be caused by vibration, while the built-in cable clamp allows for strain relief on wires. The compact sleek high-power design of the... Read more...
More Product Announcements from Anderson Power ProductsLinemaster makes your specific product possible – and profitable. Linemaster can bring to bear its extensive experience to design a foot control that meets your specific needs, saving you time to market and avoiding costly design pitfalls. Read more...
More Product Announcements from Linemaster Switch Corporation