The range includes:
Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications.
Technical features:
- True-RMS AC and DC measurements
- Accuracy class: 0.5% F.S.
- Up to 300 A – 800 V AC
- Up to 400 A – 1000 V DC measurement<.../li>
For resistive loads and industrial applications with high switching frequencies. Read more...
More Product Announcements from Finder S.p.A. con unico socioThe Kyocera AVX WBR Series of top contact, wire bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Read more...
More Product Announcements from Richardson RFPDCaptron Caneo series capacitive pushbuttons cover a wide range of requirements, from industrial automation and robotics to building technology Read more...
More Product Announcements from Automationdirect.comSaginaw enclosures are all-purpose enclosures available in a variety of materials and finishes; high visibility enclosures, sanitary enclosures, and accessories also available Read more...
More Product Announcements from Automationdirect.comOmnetics Circular Connectors Offer Both Micro and Nano Interconnects for Highly Portable Electronic Systems, Meeting the Needs of Designers Looking for Size Reduction Options and Cable Flexibility Wide range of circular connector sizes and styles provide options for custom design cables. Read more...
More Product Announcements from Omnetics Connector CorporationOn any given day approximately 2,300 man-made satellites are orbiting the earth's surface. These satellites are responsible for relaying both analog and digital signals
carrying a plethora of voice, video and data-streaming to and from various locations worldwide. Each second, these satellites directly impact everyday luxuries we
enjoy, such as cellphones and email, to mo... Read more...
One SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Visual signals include Strobe and LED
Audible signals include Sounders, Amplified Speakers, and Loudspeakers Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsOne SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Visual signals include Strobe and LED
Audible signals include Sounders, Amplified Speakers, and Loudspeakers Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsFederal Signal’s Global Series® LED Beacons feature a long-life LED with the ability to select one of 8 flash patterns (user-configurable) and offers two lens options (low or high-profile) within a GRP (Glass Reinforced Polyester) housing, designed to serve the demanding needs of offshore marine and land-based industrial applications. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and Systems