Custom air cooling module combining an aluminum structure with embedded C1020 copper tubes for fast heat spreading and stable thermal performance. Its compact, lightweight design is engineered for portable laser equipment and supports flexible system integration. Read more...
More Product Announcements from USUSTK LIMITEDThe Vicfuse VD Series is a high-speed DC protection fuse designed for semiconductor and DC circuit protection applications. Rated up to 1500V DC with interrupting capability up to 250kA, the VD Series provides reliable protection against overload and short-circuit conditions in high-power semiconductor and DC systems. Read more...
More Product Announcements from VICFUSEThe Vicfuse VT1 Series is a special-purpose telecommunication protection fuse designed for high fault-current DC applications. Rated at 170VDC with interrupting capability up to 100kA and current ratings from 1A to 125A, the VT1 Series provides reliable circuit protection for telecommunications power and network infrastructure equipment. Read more...
More Product Announcements from VICFUSEThe VCF Class CC Fast-Acting Fuse from VICFUSE delivers high interrupting capacity and fast current-limiting protection for industrial control systems, branch circuits, power supplies, and general-purpose electrical applications. Rated up to 600VAC/DC with interrupting capacity up to 200kA AC, the VCF series is engineered for reliable circuit protection in demanding industrial environmen... Read more...
More Product Announcements from VICFUSEThe VICFUSE VSP-0000IGBT Series Semiconductor Protection Fuse is designed for fast protection of IGBT modules and power semiconductor devices in high-power electronic systems. Rated from 690V to 1000V AC/DC with current ratings from 25A to 630A, the aR/gR class fuse provides low I²t performance and rapid fault interruption for demanding industrial power applications. Read more...
More Product Announcements from VICFUSEThe VICFUSE VF476 Fast Acting SMD Ceramic Fuse is a compact surface mount fuse designed for rapid overcurrent protection in electronic circuits and PCB assemblies. Rated at 250V with current ratings from 62mA to 10A, the VF476 provides fast fault interruption, ceramic construction, and reliable protection for industrial electronics, power supply circuits, and electronic equipment. Read more...
More Product Announcements from VICFUSEWeidy provides high-reliability SMD ceramic Y capacitors with X1/Y1 safety certifications, THB IIIB performance, and excellent voltage and vibration resistance for EMI/RFI suppression in power supplies, adapters, and smart electronic devices. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.W31 (CBB21 Series) dipped metallized polypropylene film capacitor featuring ultra-low dielectric loss, flame-retardant protection, and high thermal stability for demanding power and electronic applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.The WYS series (X1Y1) surface mount safety ceramic capacitors offer compact design, high insulation, and excellent voltage withstand, making them ideal for renewable energy, communications, industrial, and consumer electronics applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.Designed for high-voltage and high-frequency environments, MMKP82 delivers reliable pulse handling, thermal stability, and long-term performance for demanding power electronics applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.