FAULHABER MICROMO

Shooting high-quality nature films is hard enough on land, but even more challenging at sea. In order to meet this challenge an onboard stabilization system with rapid response and robust construction are required. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO introduces the new 0824 and 1028 motors from the FAULHABER Group. The new high performance, high precision motors are ideal for a wide variety of applications in such markets as medical devices and robotics. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO is pleased to announce the arrival of a new high-performance small brushless DC motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements. Measuring 18 mm in length with only a 12 mm diameter and featuring a wide standard operating temperature range from -20°C to 10... Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

Modern telepresence robots like the RP-Vita from InTouch Health do more than put a patient’s diagnostic information in the hands of an offsite doctor, they create a virtual presence for physician and patient. Driven by FAULHABER small DC motors from MICROMO, InTouch brings top-flight medical care to the farthest reaches of the globe. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

New developments in the field of electronics and motion control engineering now make it possible to inspect and perform maintenance in small sewers . To meet the high standards of reliability and performance, roboust FAULHABER DC motors are used. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

Since the beginning of life on Earth, nature has continuously evolved to develop numerous solutions to energy-related and mechanical problems. Replicating the sophistication and perfection of nature is the core challenge for scientists and engineers today. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design features smooth speed control with a wide continuous duty speed range up to 40,000 rpm. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO is pleased to announce that PiezoMotor Uppsala AB (Sweden), leading provider of linear and rotary high end positioning systems, has recently introduced the latest drive option for the high precision Piezo LEGS® motor series. The new DMC-30019 is a single-axis controller based on architecture from Galil Motion Control, Inc. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO is proud to provide the newest small brushless DC motor from FAULHABER: the 3274 BP4 series. The 3274 BP4 series is overload‐resistant and operates without wear‐prone mechanical commutation, making its operational lifetime many times longer than that of a conventional micro DC motor. Read more...

More Product Announcements from FAULHABER MICROMO