FAULHABER MICROMO

With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive systems, all components (including connections) are in a housing that measures just 9.7 mm in length and 6 mm in diameter. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO launches the new FAULHABER 1016 SR series. At 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors with the same dimensions. Additional strengths include low power consumption, high energy-efficiency and minimal vibration & low audible noise, making it well suited for applications with small dimensions and ve... Read more...

More Product Announcements from FAULHABER MICROMO
TDK-Lambda Americas Inc.

TDK Corporation announces the introduction of the ZWS240RC-24 AC-DC power supply, rated at 240W output power. This model is an addition to TDK-Lambda’s popular long-life ZWS series of 10W to 300W industrial power supplies. Certification to Over Voltage Category (OVC) III enables direct connection to the incoming AC distribution panel, saving the cost and space of an isolation trans... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Majestic Transformer Co.

Majestic transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no addition to the supply lead-time. Many requirements are for low voltage tools or lig... Read more...

More Product Announcements from Majestic Transformer Co.
Majestic Transformer Co.

Majestic transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no... Read more...

More Product Announcements from Majestic Transformer Co.
Majestic Transformer Co.

Majestic Transformer offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. Read more...

More Product Announcements from Majestic Transformer Co.
Majestic Transformer Co.

The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, we are able to offer short delivery times, even on small batches of custom built transformers. Read more...

More Product Announcements from Majestic Transformer Co.
BRIM Electronics, Inc.

BRIM Electronics, Inc. announces the expansion of our high temperature lead wire series to include even higher temperature and higher voltage constructions—BRIM X-HIGHTM lead wires. Read more...

More Product Announcements from BRIM Electronics, Inc.
Pelonis Technologies, Inc.

Pelonis Technologies' RB9733 Compact Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V Read more...

More Product Announcements from Pelonis Technologies, Inc.
TDK-Lambda Americas Inc.

Class I and II 500W Configurable Medical Power Supplies Require Low Airflow and are Curve B EMI Compliant

TDK Corporation announces the introduction of the XMS500 series of AC-DC power supplies, rated at 500W output power, with a Class I and Class II (no earth ground connection) construction. The series conforms to curve B conducted and radiated emissions, with a 6dB margin... Read more...

More Product Announcements from TDK-Lambda Americas Inc.