TDK-Lambda Americas Inc.

30W & 60W Medical / ITE 2x3” Class I & II Power Supplies Meet Curve B Radiated and Conducted Emissions

TDK Corporation announces the introduction of the CUS30M and CUS60M series of AC-DC power supplies, rated at 30W and 60W output power. Certified to medical and ITE standards for Class I and II operation, the products meet both curve B radiated and conducted e... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

40-65W Industrial Power Supplies Accept 115/230/277Vac Nominal Inputs

TDK Corporation announces the introduction of the CSW65 series of AC-DC power supplies, rated at 40 to 65W output power. Accepting a very wide 90 to 305Vac input, the units can operate from 115V, 230V and 277V nominal inputs, are available in a U-channel construction and have cover and/or DIN rail mountin... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

7-Year Warranty 1000W and 1500W Power Supplies Receive Medical Safety Certifications

TDK Corporation announces the introduction of the RWS1000B and RWS1500B “ME” medical AC-DC power supplies designed to provide solid performance at an economical price. In addition to the industrial models, the RWS-B series now includes 1000W and 1500W power levels certified to t... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

Power Supply Product

Rack Mount Hot Swap Power Supplies Now Available With Optional LAN Interface Modules

TDK Corporation announces the introduction of LAN (Local Area Network) modules for the popular HFE series of 1600W and 2500W rack mounted, hot swap power supplies. These optional modules allow remote monitoring, status check and programming through a number of st... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Ametek Solartron Metrology

This Solartron Metrology multi function Digital Readout can interface up to 31 Orbit® 3 Module and supports Digital probes, Linear Encoders and Encoder Input Modules. It gives the user the option to select data display formats and program metrology functions. Read more...

More Product Announcements from Ametek Solartron Metrology
TDK-Lambda Americas Inc.

Power Supply Product

2W and 4W Board Mount Power Supplies Operate from a 90 to 305Vac Input

TDK Corporation announces the introduction of the KAS series AC-DC power supplies, rated at 2W and 4W. Accepting a very wide 90 to 305Vac, 47-440Hz input, these board mounted converters will operate from 115V, 230V and 277V nominal inputs. Target applications include security... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Interpower

Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. Read more...

More Product Announcements from Interpower
Interpower

Interpower® is pleased to announce it is now manufacturing its own IEC 60320 C16 and C18 snap-in inlets at its Iowa facility. Read more...

More Product Announcements from Interpower
Interpower

Interpower® is pleased to announce it has added to its IEC 60320 inlet product line as it is now manufacturing in its Iowa facility its own C14, C16, and C18 snap-in inlets designed for 2.0mm and 3.0mm panel thicknesses. Read more...

More Product Announcements from Interpower
TDK-Lambda Americas Inc.

TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a 12Vdc or 24Vdc nominal input, making it suitable for ruggedized communication equipment, automated vehicle mounted electronics, trackside rail and marine radar and navigation ap... Read more...

More Product Announcements from TDK-Lambda Americas Inc.