FAULHABER MICROMO

Mechanical Mobile Platforms (MMPs), a family of simplified, manportable robots from the Machine Lab Inc. (Fort Collins, CO) that can perform a range of surveillance and bomb disposal tasks at a price point low enough for wide deployment . For the cost of a high-end system, which can exceed several hundred thousand dollars, users can purchase nine or 10 MMPs. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

For difficult, dangerous tasks, telerob, a specialist in remote handling technology, has developed the disarming robot Teodor. The all-terrain mobile robot on caterpillar treads is controlled wirelessly via radio. Because of the low centre of gravity, the manipulator arm can lift up to 30 kg securely. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO now offers twelve new 32mm Brushless DC-Servomotors from the FAULHABER Group. The features of the BX4 line are long operational lifetime, a high cogging-free output torque and no adhesive bonded joints. This makes them ideal for many applications like robotics, automation, medical, machinery, aerospace and aviation. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO is pleased to announce a new 22mm innovation that extends the portfolio of the BX4 range of four pole brushless DC servomotors from FAULHABER. The series 2232 / 2250…BX4 CSD/CCD is the world’s most compact drive with an integrated motion controller. This new series combines all the advantages of the BX4 four pole brushless technology with a single axis motion control... Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

Following the powerful CR series motor, MICROMO now offers the new CXR group of graphite commutated DC micro motors to include the 26 mm diameter version.The new motors, the 2642 and the 2657, deliver from 23 to 35 mNm of continuous duty torque in compact dimensions. Using leading edge processes, the motors are constructed with high performance materials. The 2642 and 2657 CXR ca... Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

In a day and age when you can shop for everything from fasteners to centrifuges over the Internet, shouldn't you be able to buy a fully optimized micro motor system online? MICROMO thinks so. That's why we've launched our Motion System SelectorTM. It’s an extremely powerful, interactive parametric search tool that helps OEMs and design engineers quickly and easily specif... Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

Thanks to the sturdy construction, the FAULHABER metal Planetary Gearheads are ideal for applications which demand the highest torque. The new 17/1 gearhead is the latest addition to the FAULHABER gearhead product line in the 16 to 20 mm diameter range. The 17/1 gearhead is available with up to five gear stages, with standard reductions of 3.33 : 1 to 1,367 : 1 Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

Eye surgery has now become a standard operation. All the instruments and apparatus have to be precise and reliable. In order to ensure a precision cut the blade is moved forward and back by a FAULHABER stepper motor with PRECIstep® technology and a planetary gearhead. A FAULHABER brushless DC motor causes the blade to oscillate simultaneously. Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO now offers twelve new 32mm Brushless DC-Servomotors from the FAULHABER Group. The features of the BX4 line are long operational lifetime, a high cogging-free output torque and no adhesive bonded joints. This makes them ideal for many applications like robotics, automation, medical, machinery, aerospace and aviation. The new BX4 series brushless motors are available in two lengths... Read more...

More Product Announcements from FAULHABER MICROMO
FAULHABER MICROMO

MICROMO announces the new FAULHABER high power 0816 SR Series DC‐Micro Motors. Based on the revolutionary FAULHABER ironless rotor winding, the coreless motors deliver best in class performance in a compact 8 mm diameter with continuous torque up to 0.7 mNm and a stall torque of 1.2 mNm. The 0816 SR is the perfect for applications where light weight and high torque ar... Read more...

More Product Announcements from FAULHABER MICROMO