Cooner Wire Company

Cooner Wire maintains the world's largest inventory of flexible wire and custom cables available "off the shelf" and the ability to produce custom cable solutions that meet today's most challenging requirements. Read more...

More Product Announcements from Cooner Wire Company
Cooner Wire Company

Cooner Wire maintains the world's largest inventory of flexible wire and custom cables available "off the shelf" and the ability to produce custom cable solutions that meet today's most challenging requirements. Read more...

More Product Announcements from Cooner Wire Company
Murata Electronics

The NXF1 series is an exciting new product which builds on Murata’s unique embedded magnetic core technology.The typical applications for these converters are in systems where agency-recognized isolation is required where tight output regulation is needed in power for remote pressure, hall-effect, mass airflow and other sensors. Markets addressed include alternative energy/solar po... Read more...

More Product Announcements from Murata Electronics
TDK-Lambda Americas Inc.

If your needs aren't met by one of our standard products, Lambda's Value Added & Custom Products Group can design your solution. Because we start with the industry's broadest line of off-the-shelf building blocks, Lambda can typically deliver modified standard prototypes in less than two weeks, and complete custom designs in 12 weeks or less. Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

TDK Corporation announces the introduction of the TDK-Lambda RSEV series of EMC filters, with a voltage of 250Vac/Vdc and a choice of 6, 10, 16, 20 and 30A currents ratings. The RSEV has an integrated touch-resistant terminal block with recessed, captive screws. Hardware cannot be misplaced or dropped inside the system enclosure. The filters are suitable for general purpose use in a wide... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

TDK Corporation announces the introduction of the TDK-Lambda CUS200LD AC-DC power supply, rated at 120W convection or 150W conduction cooled. Up to 206W can be delivered for up to 10 seconds to drive peak loads associated with dynamic LED displays. The product’s 31mm height allows the product to be mounted inside low profile signage, or industrial equipment with limited space requi... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
Electri-Flex Company

Electri-Flex Company offers three types of unjacketed Flexible Metal Conduits that are UL listed and CSA certified. Type BR "Blue Ribbon" is often referred to as "Greenfield" or "Reduced Wall Flex" and is a flexible steel conduit. Types ABR and ABRH are both made from aluminum making it lighter than steel alternatives. ABRH is often referred to as "Heavy Wall Flex" due to its heavy gauge... Read more...

More Product Announcements from Electri-Flex Company
TDK-Lambda Americas Inc.

Medical / ITE Certified 2x4” Power Supplies Provide Optimum Performance up to 85°C Ambient Temperatures

TDK Corporation announces the introduction of the TDK-Lambda brand CUS150M series of AC-DC 150W rated power supplies, with the capability of operating in ambient temperatures of up to 85°C without the need for forced air cooling. Certified to m... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
FAULHABER MICROMO

Every kilogram of weight which goes into orbit costs a hundred times its weight in fuel. So microdrives are an excellent solution. They are always ready for action, tolerate short-term overloads and are resistant to both cold and heat if modified slightly with respect to materials and lubrication of the standard components. This makes them an enormously affordable drive for space technol... Read more...

More Product Announcements from FAULHABER MICROMO