For years, Omnetics has been known for their high quality singleended Micro and Nano-miniature connector solutions. Unfortunately, too often being lost in translation is the fact that Omnetics also harnesses strong capabilities as they relates to manufacturing standard and custom cable assemblies. Read more...
More Product Announcements from Omnetics Connector CorporationInterpower® is pleased to announce it is now approved to manufacture VCTF and HVCTF Japanese cable in its Iowa facility. This cable has been added to the Interpower manufactured cable product line. Read more...
More Product Announcements from InterpowerPelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Read more...
More Product Announcements from Pelonis Technologies, Inc.MICROMO is pleased to present the 3863 CR DC Micro Motor from FAULHABER. The 3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads. The FAULHABE... Read more...
More Product Announcements from FAULHABER MICROMOA newly developed blood circulation scanner is small and practical, combining modern electronics, DC motors from MICROMO, laser technology and micromechanics with a PC for evaluation. As blood circulation is essential for all bodily functions, this device allows rapid confirmation of diagnoses as well as an assessment of the progression of specific illnesses. Read more...
More Product Announcements from FAULHABER MICROMOMICROMO is pleased to introduce the BS22-1.5 spindle drive from the FAULHABER Group. Read more...
More Product Announcements from FAULHABER MICROMOPower Supply Product
700 to 1200W Modular Power Supplies Have BF Ready Isolation and Low Acoustic Noise
TDK Corporation announces the introduction of the QM5 modular power supplies, rated at 700 to 1200W. These models are available with up to 12 outputs, have BF ready isolation and low acoustic noise. With medical and industrial safety certifications, the powe... Read more...
More Product Announcements from TDK-Lambda Americas Inc.TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output currents of up to 8A. The series is designed to be used in a wide range of applications including me... Read more...
More Product Announcements from TDK-Lambda Americas Inc.Interpower® is pleased to announce it has added the Continental European Duplex Socket to its product line. Read more...
More Product Announcements from InterpowerDesigned for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. Identified as the A 2Z1A-... series, the standard mount gear drives are made of anodized aluminum housings and hardened steel helical gears. Also offered are base-mounted and panel-mounted miniature right angle helical gear drives with a fiberglass rei... Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SI